EN
  • EN
  • DE

BD3841FS

Part No BD3841FS
Manufacturer Rohm Semiconductor
Catalog Interface - Analog Switches - Special Purpose
Description 9ch Function Switch
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Rohm Semiconductor
Win Source Part Number 1152616-BD3841FS
Manufacturer Homepage www.rohm.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BD3841FS CAD Model

Description

The BD3841FS is a high-performance electronic volume IC designed by Rohm Semiconductor. It's primarily used for audio equipment, offering precise volume control with low noise and distortion. This IC integrates multiple functions, simplifying audio system design and improving overall performance.

Applications

  • Audio amplifiers
  • Home theater systems
  • Car audio systems
  • Multimedia speakers
  • Audio-visual receivers

Features

  • 2-channel electronic volume
  • Low noise and distortion
  • Built-in mute function
  • I2C control interface
  • Wide operating voltage range
  • Small package size

Benefits

  • Precise volume control: Provides accurate and repeatable volume adjustments for high-quality audio output.
  • Improved audio quality: Low noise and distortion contribute to a cleaner and more enjoyable listening experience.
  • Simplified system design: Integrated mute function and I2C control reduce the number of external components required.
  • Flexible control: I2C interface allows for easy integration with microcontrollers and other digital control systems.
  • Compact design: Small package size enables miniaturization of audio equipment.

Additional Details

The BD3841FS offers a wide dynamic range, allowing for fine-grained volume adjustments. The I2C interface enables easy control of the volume level, mute function, and other settings. The IC operates over a wide voltage range, providing flexibility in system design. The built-in mute function provides a convenient way to silence the audio output. The device is designed for low power consumption. The low output impedance minimizes signal loss and ensures optimal performance. The BD3841FS is a reliable and cost-effective solution for audio volume control applications.

Proper decoupling capacitors should be used near the power supply pins to ensure stable operation. Refer to the datasheet for specific recommendations on capacitor values and placement.

You May Also Be Interested in

Microchip Technology
IC ULTRASOUND SWITCH 1:1 48LQFP
Need more? Email Us
Maxim Integrated
IC SERIALIZER GMSL 1.5GBPS
Need more? Email Us
Microchip Technology
IC SWITCH 2:1 50MHZ 56VFQFN
Lowest to $52.3881
Maxim Integrated
IC MULTIPLEXER DUAL 4X1 20SSOP
Need more? Email Us
Microchip Technology
IC SWITCH 16X16 11.5GBPS
Need more? Email Us
Microchip Technology
IC ULTRASOUND SWITCH 1:1 28PLCC
Need more? Email Us
Broadcom Limited
PEX8625-AA50RBC F
Need more? Email Us
Microchip Technology
IC ULTRASOUND SWITCH 1:1 28PLCC
Need more? Email Us
Maxim Integrated
IC AUDIO/VIDEO SWITCH 28QSOP
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.0604 $56.4228
16+ $6.6137 $105.8192
24+ $6.4070 $153.7680
33+ $6.2004 $204.6132
42+ $5.9937 $251.7354
56+ $5.3736 $300.9216
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,515 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess