EN
  • EN
  • DE

STM32L451CEU6

Part No STM32L451CEU6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLSH 48UFQFPN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features series Microcontroller IC
Manufacturer STMicroelectronics
Series STM32L4
Package Tray
Number of I/O 38
Family Name STM32L451
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number 497-18597, STM32L451CEU6-ND
Quantity per package 1560
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 852827-STM32L451CEU6
Ultra Librarian 3D Model Ultra Librarian STM32L451CEU6 CAD Model

Description

The STM32L451CEU6 is a cutting-edge microcontroller product from STMicroelectronics, designed to cater to a wide range of applications that require high performance, low power consumption, and a rich set of integrated peripherals. This microcontroller is part of the STM32L4 series, which is renowned for its energy efficiency and computing capability.

Key Features

  • Core: ARM Cortex-M4 with Floating Point Unit (FPU) and frequency up to 80 MHz.
  • Memory: 512 KB of Flash memory and 160 KB of SRAM, providing ample space for complex applications.
  • Energy Efficiency: Utilizes STMicroelectronics' ultra-low-power technologies, ensuring a balance between performance and power consumption.
  • Digital & Analog Peripherals: Includes a variety of peripherals such as USARTs, SPIs, I2Cs, a USB 2.0 Full-Speed interface, and multiple 16-bit and 32-bit timers, alongside 12-bit ADCs, DACs, and comparators.
  • Security: Features hardware encryption support, including AES 128/256-bit key hardware acceleration.
  • Package: Ultra-small 48-pin UFQFPN package, making it ideal for space-constrained applications.

Applications

The STM32L451CEU6 is versatile and can be used in a variety of applications, including but not limited to:

  • Industrial Control Systems
  • Internet of Things (IoT) Devices
  • Medical Equipment
  • Wearable Devices
  • Energy Management Systems
  • Smart Home Automation

Development Support

Developers can take advantage of the comprehensive development ecosystem for the STM32L451CEU6, which includes development boards, software tools like STM32CubeMX, STM32CubeIDE, and a wide range of software libraries. Additionally, STMicroelectronics provides extensive documentation, application notes, and technical support to facilitate product development.

Overall, the STM32L451CEU6 by STMicroelectronics is a powerful microcontroller that offers a perfect blend of performance, power efficiency, and a rich set of features, making it an excellent choice for designers looking to create advanced and energy-conscious products.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.1306 $54.7836
14+ $7.4918 $104.8852
21+ $7.2577 $152.4117
29+ $7.0236 $203.6844
37+ $6.7895 $251.2115
50+ $6.0871 $304.3550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,075 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess