The BD2812GU is an LED driver IC manufactured by Rohm Semiconductor. It's designed to efficiently drive LEDs in a variety of applications, providing constant current control and ensuring consistent brightness and long LED lifespan. This compact IC offers various protection features and is optimized for space-constrained applications.
Applications
- LED backlighting in LCD displays
- LED lighting in automotive applications
- General LED lighting applications
- Indicator lights
Features
- Constant Current Control: Ensures stable and consistent LED brightness regardless of input voltage fluctuations.
- Wide Input Voltage Range: Accommodates a wide range of input voltages, making it suitable for various power supply configurations.
- Overvoltage Protection: Prevents damage to the LEDs and the driver IC from excessive input voltage.
- Overtemperature Protection: Protects the IC from overheating, ensuring reliable operation.
- Short Circuit Protection: Protects against short circuits in the LED string.
- Small Package: Compact package size for space-constrained applications.
Benefits
- Consistent LED Brightness: Constant current control ensures uniform brightness across all LEDs, resulting in a visually appealing display.
- Extended LED Lifespan: Stable current control prevents overdriving the LEDs, prolonging their lifespan.
- Robust Protection: Integrated protection features prevent damage from various fault conditions, enhancing system reliability.
- Energy Efficiency: Efficient design minimizes power consumption and heat dissipation.
Additional Details
The BD2812GU's operating frequency and switching characteristics can be found in the datasheet. The output current is adjustable via external components, allowing for customization based on specific LED requirements. It supports PWM dimming for brightness control. The package is available in different sizes and shapes so consult the datasheet. The ambient temperature range is detailed in the product's documentation.