EN
  • EN
  • DE

MBR840RL

Part No MBR840RL
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description Axial Lead Rectifiers | DIODE SCHOTTKY 40V 8A DO201AD
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tape and Reel
Status Obsolete
Diode Type Schottky
Voltage - DC Reverse (Vr) (Maximum) 40V
Current - Average Rectified (Io) 8A
Voltage - Forward (Vf) (Maximum) at If 550mV at 8A
Speed Fast Recovery = 200mA (Io)
Current - Reverse Leakage at Vr 1mA at 40V
Mounting Style Through Hole
Manufacturer Package DO-201AA, DO-27, Axial
Supplier Device Package DO-201AD
Operating Temperature - Junction -65°C ~ 125°C
Manufacturer Pack Quantity 1,500
MSL Level 1 (Unlimited)
Win Source Part Number 1216185-MBR840RL
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MBR840RL CAD Model

Description

ON Semiconductor MBR840RL Schottky Diode

The MBR840RL from ON Semiconductor is a robust and high-performance Schottky barrier rectifier designed for applications requiring low voltage, high-frequency rectification, and energy-sensitive environments. This diode is particularly well-suited for use in switching power supplies, converters, free-wheeling diodes, and reverse battery protection.

Key Features:

  • Low Forward Voltage Drop: The MBR840RL offers a low forward voltage drop, which minimizes energy loss and improves efficiency, making it ideal for high-efficiency power systems.
  • High Surge Capability: With its excellent surge handling capability, this diode can withstand high surge currents without damage, ensuring reliability and longevity in harsh electrical environments.
  • Fast Switching Speed: The fast switching action of the MBR840RL allows for efficient operation at high frequencies, which is essential for modern switch-mode power supplies.
  • Low Power Loss: High efficiency is achieved through low power loss, which is a critical factor in reducing heat generation and improving overall system performance.
  • Robust Construction: Enclosed in a compact and rugged package, the MBR840RL is designed to withstand mechanical stress and harsh environmental conditions.

Technical Specifications:

  • Peak Repetitive Reverse Voltage: 40V
  • Average Rectified Forward Current: 8A
  • Non-Repetitive Peak Surge Current: 150A
  • Maximum Forward Voltage Drop at 8A: 0.55V
  • Operating Junction Temperature Range: -65°C to 150°C

With its combination of low forward voltage drop, high surge capability, and fast switching speeds, the MBR840RL is an excellent choice for designers looking to optimize the performance and efficiency of their power management systems. ON Semiconductor's commitment to quality ensures that the MBR840RL Schottky diode meets the stringent requirements of a wide range of electronic applications.

You May Also Be Interested in

Comchip Technology
DIODE SCHOTTKY 30V 500MA 0402C
Lowest to $0.1747
Nexperia USA Inc.
BAS321J-Q/SOD323F/SOD323F
Lowest to $8.7314
GeneSiC Semiconductor
1700V 5A TO-247-2 SIC SCHOTTKY M
Lowest to $43.6568
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1467
Nexperia USA Inc.
BAS16H-Q/SOD123F/SOD2
Lowest to $0.3493
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SUB SMA
Lowest to $0.0971
Nexperia USA Inc.
DIODE SCHOTTKY 30V 200MA TO236AB
Lowest to $1.7688
Nexperia USA Inc.
DIODE SCHOTT 100V 5A SOD128/CFP5
Lowest to $7.2762
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $4.3657

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess