Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes,Rectifiers - Single
Manufacturer NXP
Win Source Part Number 238371-BYD57K
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name BYD57K
Introduction Date October 01, 1993
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian BYD57K CAD Model

Description

The BYD57K, crafted by the renowned semiconductor manufacturer NXP, is an ultra-fast, low-voltage avalanche diode designed to offer superior performance in a wide range of applications. This component is specifically engineered to meet the rigorous demands of high-speed switching and rectification processes, making it an ideal choice for modern electronic systems.

Key Features

  • Low Forward Voltage: The BYD57K diode boasts a low forward voltage drop, enhancing system efficiency by reducing power loss during operation.
  • High Switching Speed: With its ultra-fast switching capability, this diode is perfectly suited for high-frequency applications, ensuring minimal signal delay and improved performance.
  • Avalanche Energy Rated: The device is designed to withstand transient voltage spikes and can handle avalanche energy stress, providing reliable protection against sudden voltage surges.
  • Low Reverse Recovery Time: The diode's low reverse recovery time minimizes power dissipation and heat generation, contributing to the longevity and reliability of the entire system.
  • Robust Package: Enclosed in a SOD57 package, the BYD57K is both compact and durable, offering excellent mechanical strength and thermal stability.

Applications

The versatility of the BYD57K allows it to be integrated into a diverse array of electronic circuits. Common applications include:

  • Switch-mode power supplies (SMPS)
  • High-frequency rectification
  • Free-wheeling diodes in converters and inverters
  • Protection circuits in telecommunications
  • Automotive electrical systems

Technical Specifications

The BYD57K diode is characterized by its impressive technical specifications:

  • Repetitive peak reverse voltage (V<sub>RRM): Specified according to application needs
  • Continuous forward current (I<sub>F): Scaled to meet circuit demands
  • Maximum operating junction temperature (T<sub>j): Ensuring stability across a range of temperatures

In conclusion, the NXP BYD57K diode is a high-performance component that provides efficient and reliable operation in fast-switching environments. Its robust design and technical prowess make it an essential part of any advanced electronic system requiring precision and durability.

You May Also Be Interested in

Yangzhou yangjie electronic co., ltd
Diodes - Rectifiers - Single SMB / Diode
Need more? Email Us
ECAD model for GS3JBF
Microchip Technology
DIODE GEN PURP 1KV 15A TO220
Lowest to $4.4319
ECAD model for APT15D100KG
Yangzhou yangjie electronic co., ltd
SMC 400V 5.0A Diodes Rectifier / Diode
Lowest to $0.0508
ECAD model for ES5G
6A2
Micro Commercial Co
DIODE GEN PURP 200V 6A R-6
Lowest to $0.1833
ECAD model for 6A2
SMC Diode Solutions
DIODE SCHOTTKY 100V 2A SOD123FL
Lowest to $0.0214
ECAD model for DSS210
MDD
DIODE SCHOTTKY 60V 3A SOD123FL
Lowest to $0.0277
ECAD model for DSK36
Yangzhou yangjie electronic co., ltd
Diodes - Rectifiers - Single SMB / Diode
Need more? Email Us
ECAD model for GS3GBF
Microchip Technology
DIODE GEN PURP 1KV 15A TO220
Need more? Email Us
ECAD model for APT15DQ100KG
Rohm Semiconductor
DIODE GEN PURPOSE / Diode
Lowest to $0.1112
ECAD model for 1SS355WTE-17

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention