EN
  • EN
  • DE

BA6891FP

Part No BA6891FP
Manufacturer Rohm Semiconductor
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1048127-BA6891FP
Categories OEM Parts(A-B)
Manufacturer Rohm Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BA6891FP CAD Model

Description

The BA6891FP is a single-phase fan motor driver IC produced by Rohm Semiconductor. Designed for use in various cooling fan applications, the IC integrates the necessary circuitry to efficiently and quietly drive single-phase brushless DC (BLDC) motors. It features built-in Hall sensors for rotor position detection, minimizing the need for external components and simplifying circuit design. Additionally, the IC often incorporates protective functions such as overcurrent and undervoltage lockout (UVLO) to ensure reliable operation.

Applications

  • Cooling fans in personal computers (CPU coolers, case fans).
  • Cooling fans in servers and other electronic equipment.
  • HVAC systems (indoor fan motors).
  • Refrigerators (condenser fan motors).
  • General-purpose cooling fan applications.

Features

  • Single-phase BLDC motor driver.
  • Integrated Hall sensors for rotor position detection.
  • Soft switching for reduced noise and vibration.
  • Overcurrent protection.
  • Undervoltage lockout (UVLO).

Benefits

  • Efficient and quiet operation of single-phase BLDC motors.
  • Simplified circuit design due to integrated Hall sensors.
  • Reduced noise and vibration for improved user experience.
  • Protection against damage from overcurrent conditions.
  • Prevention of erratic motor operation due to undervoltage conditions.

Additional Details

The BA6891FP's specifications typically include an operating voltage range (often around 12V or 24V), output current capability, and operating temperature range. The internal Hall sensors provide precise rotor position information to the driver circuitry, enabling efficient commutation and smooth motor operation. The soft switching feature minimizes audible noise and mechanical vibration, making the IC suitable for noise-sensitive applications. The overcurrent protection circuit limits the output current to prevent damage to the motor or the IC in case of a short circuit or overload. The UVLO function prevents the motor from starting or operating erratically if the supply voltage is too low. Proper heat sinking may be required depending on the operating conditions and the load current. Always consult the Rohm Semiconductor datasheet for detailed specifications, application notes, and recommended external components. Ensure the motor's characteristics (voltage, current, and speed) are compatible with the BA6891FP’s ratings for reliable and efficient performance. This is crucial for the longevity of the whole system.

You May Also Be Interested in

CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 4SIP / Hall Effect Sensor Single Axis 4-SIP
Lowest to $4.8972
Hewlett Packard
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCMK-0020-105-DATABUS
Need more? Email Us
Intel
Need more? Email Us
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
Generic
Need more? Email Us
Intel
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess