EN
  • EN
  • DE

UCC28740DR

Part No UCC28740DR
Manufacturer Texas Instruments
Catalog PMIC - AC DC Converters, Offline Switchers
Description Constant-Voltage Constant-Current Flyback Controller / IC REG CTRLR FLYBK ISO 7SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Isolation Isolated
Topology Flyback
Voltage - Start Up 21V
Supply Voltage - Operating 9 V to 35 V
Frequency - Switching 170Hz to 100kHz
Fault Protection Current Limiting, Over Voltage
Control Operating Temperature -40°C to 125°C (TJ)
Case / Package 7-SOIC
Mounting Surface Mount
Win Source Part Number 144439-UCC28740DR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name UCC28740
Introduction Date July 28, 2013
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian UCC28740DR CAD Model

Description

Overview of Texas Instruments UCC28740DR

The UCC28740DR is a highly efficient, off-line, constant voltage, constant current (CV/CC) flyback controller from Texas Instruments. Designed for use in power adapters and chargers, this sophisticated controller integrates advanced control features to deliver excellent performance in a compact form factor. The UCC28740DR provides accurate output voltage and current regulation, which is essential for powering sensitive electronic devices and for battery charging applications.

Key Features

  • Opto-Coupler Feedback: The device leverages opto-coupler feedback to ensure tight voltage and current regulation, which is critical for maintaining the performance and longevity of electronic devices.
  • Green-Mode Operation: It offers green-mode operation by reducing the switching frequency at light loads, which significantly improves efficiency and reduces standby power consumption.
  • High-Voltage Startup: An integrated high-voltage startup feature allows the device to start up efficiently from the rectified mains voltage, eliminating the need for an additional auxiliary winding or external components to power the device during startup.
  • Advanced Protection Features: The UCC28740DR includes a range of protection features such as output overvoltage protection, overtemperature shutdown, and cycle-by-cycle peak current limit to ensure safe operation under a variety of conditions.

Applications

The UCC28740DR is ideal for a wide range of applications, particularly where efficient power conversion and precise regulation are required. Common applications include:

  • AC/DC power adapters for smartphones, tablets, and notebooks
  • LED lighting drivers
  • Standby and auxiliary power supplies
  • Smart meter power supplies

Technical Specifications

The device operates over a wide input voltage range and is capable of delivering output power up to the design's specified limit, making it versatile for various global market requirements. The UCC28740DR comes in a small SOIC-7 package, which is suitable for compact power supply designs.

With its advanced features and reliable performance, the Texas Instruments UCC28740DR is a top choice for designers looking to create efficient and safe power solutions for modern electronic devices.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC OFFLINE SWITCH 16SOIC
Lowest to $1.6309
Fairchild/ON Semiconductor
IC OFFLINE SWITCH HALF BRIDGE / Converter Offline Topology
Lowest to $27.4694
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737
ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $0.6255
Power Integrations
Converter Offline Flyback Topology 66kHz 8-PDIP-C
Need more? Email Us
Fairchild/ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $4.8914
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.1640
Diodes Incorporated
IC OFFLINE SWITCH MULT TOP 7SOIC
Lowest to $0.4250
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.2945

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0104 $50.5200
125+ $0.8290 $103.6250
190+ $0.8031 $152.5890
260+ $0.7772 $202.0720
335+ $0.7513 $251.6855
450+ $0.6736 $303.1200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 29,660 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess