EN
  • EN
  • DE

BA6462FP

Part No BA6462FP
Manufacturer Rohm Semiconductor
Catalog Custom Parts (B - D)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1164211-BA6462FP
Categories Custom Parts
Manufacturer Rohm Semiconductor
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BA6462FP CAD Model

Description

The BA6462FP is a Rohm Semiconductor IC designed for servo motor control applications. It is typically employed in optical disc drives (CD, DVD, Blu-ray) and other precision positioning systems.

Applications:

  • Optical disc drives (CD, DVD, Blu-ray)
  • Hard disk drives (HDD)
  • Robotics
  • Precision positioning systems
  • Camera lens control

Features:

  • Built-in servo motor driver
  • Forward/reverse control
  • Brake function
  • Speed control
  • FG (Frequency Generator) amplifier
  • Thermal shutdown protection

Benefits:

  • Precise motor control for accurate positioning
  • Smooth and reliable operation
  • Protection against overheating
  • Simplified system design
  • Improved system performance

Additional Details:

The BA6462FP provides precise control over the servo motor, allowing for accurate positioning of the read/write head in optical disc drives or other positioning systems. The forward/reverse control allows for bidirectional motor operation, while the brake function enables quick and controlled stopping. Speed control allows for adjusting the motor's rotational speed to optimize performance. The FG amplifier amplifies the frequency generator signal, which is used for speed feedback control. This helps to maintain a constant speed, even under varying loads. Thermal shutdown protection protects the IC from overheating and potential damage.

The IC typically operates on a low voltage supply (e.g., 5V) and offers a compact package, making it suitable for space-constrained applications. The BA6462FP is designed to provide stable and reliable performance in demanding environments. It also incorporates measures to minimize noise and interference, which is crucial for high-precision applications. The inclusion of protection features ensures a long and dependable operational lifespan, contributing to the overall reliability of the device it controls.

You May Also Be Interested in

Diodes Incorporated
ZENER DIODE SOD323 T&R 3K / Zener Diode 12 V 200 mW ±5.41% Surface Mount SOD-323
Lowest to $0.1456
AVX Corp/Kyocera Corp
Lowest to $0.0741
Texas Instruments
IC REDRIVER LVDS 1CH 8WSON / Buffer, ReDriver 1 Channel 3.125Gbps 8-WSON (3x3)
Lowest to $7.5750
TDK Corporation
Thermistor NTC 560.2 Ohm 5% 2-Pin Surface Mount Solder Pad 3930K >= -3.5 Bulk Automotive
Lowest to $0.6363
HOKURIKU ELECTRIC INDUSTRY CO.,LTD
Surface Mount Thick Film Chip Resistors
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 20V 550MW SOD323F / Zener Diode 20 V 550 mW ±5% Surface Mount SOD-323F
Lowest to $0.2911
EPCOS (TDK)
NTC THERMISTOR 0603 100K J60 B-4 / NTC Thermistor 100k 0603 (1608 Metric)
Lowest to $0.0974
TDK Corporation
Cap Ceramic 3.3uF 25V X7R 10% Pad SMD 1206 125C Low ESR Automotive T/R
Lowest to $0.1012
AVX Corp/Kyocera Corp
Lowest to $0.0335

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess