EN
  • EN
  • DE

BA5837FM-E2

Part No BA5837FM-E2
Manufacturer Rohm Semiconductor
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR DRIVER 28SOP / Motor Driver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
Mfr Rohm Semiconductor
Package Tape & Reel
Product Status Obsolete
Base Product Number BA5837
Standard Package 1,500 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 436650-BA5837FM-E2
Ultra Librarian 3D Model Ultra Librarian BA5837FM-E2 CAD Model

Description

The BA5837FM-E2 is a 2-channel BTL driver from Rohm Semiconductor designed for compact and power-efficient motor control in a variety of applications. This driver integrates multiple functions and protection circuits, making it a robust and reliable solution for driving small DC motors.

Applications

  • Optical disk drives: Specifically designed for spindle and sled motor control in CD-ROM, DVD, and Blu-ray drives.
  • Small fan motors: Suitable for driving cooling fans in electronic devices.
  • Toy applications: Can be used in various battery-operated toys requiring precise motor control.
  • Other consumer electronics: General motor control in devices where space and power are at a premium.

Features

  • 2-Channel BTL Driver: Capable of independently driving two DC motors in a bridge-tied load configuration.
  • Built-in Thermal Shutdown Circuit: Protects the IC from overheating, preventing damage in abnormal operating conditions.
  • Built-in Short-Circuit Protection: Offers protection against short circuits on the output pins, enhancing reliability.
  • Low Saturation Voltage: Minimizes power loss and improves efficiency.
  • Compact Package: Available in a small surface-mount package (typically SOP-8), saving valuable board space.
  • Built-in Mute Function: Allows for disabling the output, reducing noise and power consumption when the motor is not in use.

Benefits

  • Enhanced System Reliability: Integrated protection circuits ensure robust performance and prevent damage from common electrical issues.
  • Reduced Board Space: Compact package allows for smaller and more densely packed designs.
  • Improved Efficiency: Low saturation voltage minimizes power dissipation, extending battery life in portable applications.
  • Simplified Design: Integrated features reduce the need for external components, simplifying the design process.
  • Lower System Cost: Integration reduces the overall component count, lowering the total cost of the system.
  • Quiet Operation: Mute function minimizes noise when motor operation is not required.

Additional Details

The BA5837FM-E2 typically operates from a supply voltage in the range of 2.5V to 5.5V. It has a maximum output current capability of several hundred milliamps per channel, making it suitable for driving small to medium-sized DC motors. The device is RoHS compliant, ensuring environmental friendliness. The thermal resistance of the package is relatively low, facilitating heat dissipation and preventing overheating. The input control signals are usually TTL-compatible, allowing for easy interfacing with microcontrollers and other digital logic circuits. Application circuits typically include external capacitors for stability and noise filtering. Detailed specifications, including operating temperature range, storage temperature range, and electrical characteristics, can be found in the Rohm Semiconductor datasheet for this part.

You May Also Be Interested in

Renesas Electronics America
MOTION CONTROL ELECTRONIC / Motor Driver
Need more? Email Us
Texas Instruments
STEPPER MOTOR DRIVE CIRCUIT, CER / Motor Driver
Need more? Email Us
Texas Instruments
Motor / Motion / Ignition Controllers & Drivers Not available Through Mouser
Need more? Email Us
Melexis Technologies NV
IC MOTOR DRIVER ON/OFF TO92-4
Lowest to $0.5717
Melexis Technologies NV
IC MOTOR DRIVER PWM 8SOIC
Lowest to $2.4375
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Infineon Technologies
IC MOTOR DRIVER 4.75V-5.5V 28DSO
Lowest to $18.8657
Trinamic Motion Control GmbH
STEPPER MOTOR DRIVER IC, STEP/DI
Lowest to $2.4398
ON Semiconductor
PRINTER POWER CONTROL / Motor Driver
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.1435 $62.8925
125+ $0.9379 $117.2375
195+ $0.9090 $177.2550
265+ $0.8790 $232.9350
340+ $0.8501 $289.0340
455+ $0.7623 $346.8465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,399 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess