EN
  • EN
  • DE

BA4558YFV-MGE2

Part No BA4558YFV-MGE2
Manufacturer Rohm Semiconductor
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 2 CIRCUIT 8SSOPB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features General Purpose Amplifier Circuit - 8-SSOP-B
Manufacturer Rohm Semiconductor
Series Automotive, AEC-Q100
Package Reel - TR
Operating Temperature Range -40°C ~ 105°C
Mounting Surface Mount
Package 8-LSSOP (0.173", 4.40mm Width)
Case / Package 8-SSOP-B
Family Name BA4558
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number BA4558YFV-MGE2CT, BA4558YFV-MGE2TR, BA4558YFV-MGE2DKR
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 863384-BA4558YFV-MGE2
Ultra Librarian 3D Model Ultra Librarian BA4558YFV-MGE2 CAD Model

Description

The BA4558YFV-MGE2 is a dual operational amplifier manufactured by Rohm Semiconductor. This amplifier is designed for a wide range of applications requiring stable gain and low noise, especially in automotive environments due to its automotive-grade qualification. It's well-suited for signal conditioning, audio amplification, and active filter circuits.

Applications

  • Automotive audio systems
  • Automotive sensor interfaces
  • Active filters in automotive control units
  • Instrumentation amplifiers for automotive measurements
  • General-purpose signal amplification in automotive applications

Features

  • Dual operational amplifiers in a single package
  • Automotive-grade qualification (AEC-Q100 compliant)
  • Low noise performance
  • High open-loop voltage gain
  • Short-circuit protection
  • Wide operating voltage range
  • Internal frequency compensation

Benefits

  • Meets stringent automotive requirements, ensuring reliability in harsh conditions.
  • Reduced component count saves board space and lowers cost.
  • Low noise ensures accurate amplification of weak signals.
  • High gain enables high-performance signal amplification.
  • Short-circuit protection enhances device reliability.
  • Wide operating voltage range allows for flexible application in automotive systems.
  • Simplified circuit design due to internal frequency compensation.

Additional Details

The BA4558YFV-MGE2 operates from both single and dual power supplies. It is specifically designed and tested to meet the rigorous requirements of automotive applications. Its excellent input characteristics, including high input impedance and low input bias current, make it suitable for precision applications in automotive systems. The device is available in a compact surface-mount package, suitable for high-density circuit board designs in automotive control units. It's designed to withstand the wide temperature variations and harsh electrical environment typically found in automobiles.

The BA4558YFV-MGE2 offers a cost-effective and reliable solution for demanding amplification needs in the automotive sector. It is often used in applications where signal integrity and noise reduction are critical, such as in audio systems and sensor interfaces. The automotive-grade qualification ensures that the device performs reliably under the challenging conditions present in automotive environments. It provides automotive engineers with a robust and dependable operational amplifier for various signal processing and amplification tasks, ensuring optimal performance and safety in automotive systems.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess