EN
  • EN
  • DE

PS2581AL1-A/JT

Part No PS2581AL1-A/JT
Manufacturer CEL
Catalog Optoisolators - Transistor, Photovoltaic Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators
Family Optoisolators - Transistor,Photovoltaic Output
Manufacturer CEL
Win Source Part Number 352113-PS2581AL1-A/JT
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PS2581AL1-A/JT CAD Model

Description

The PS2581AL1-A/JT is a compact, high-isolation optocoupler from CEL (California Eastern Laboratories), representing Renesas Electronics. This device provides galvanic isolation and is designed for applications needing a small footprint and low power consumption.

Applications

  • Industrial Automation: Isolates control signals in industrial environments to prevent ground loops and protect sensitive electronics.
  • Power Supplies: Provides feedback isolation in switched-mode power supplies (SMPS), ensuring safety and stable operation.
  • Motor Control: Isolates motor control circuits, protecting microcontrollers and other components from voltage spikes and noise.
  • Data Communication: Isolates data lines in communication interfaces to prevent interference and ensure data integrity.
  • Medical Equipment: Provides critical isolation in medical devices to protect patients and equipment.

Features

  • High Isolation Voltage: Offers a high level of electrical isolation between the input and output.
  • Low Input Current: Allows direct drive from low-power logic circuits, reducing power consumption.
  • Small Outline Package (SOP): Enables compact designs and efficient use of board space.
  • High Collector-Emitter Voltage: Supports a wide range of operating voltages.
  • RoHS Compliant: Meets environmental standards for lead-free construction.

Benefits

  • Enhanced Safety: The high isolation voltage protects personnel and equipment from hazardous voltages.
  • Reduced Power Consumption: The low input current minimizes energy usage, suitable for battery-powered applications.
  • Compact Design: The small outline package enables high-density board layouts and miniaturization.
  • Improved Reliability: Provides reliable signal transfer with minimal distortion and noise.
  • Environmental Responsibility: RoHS compliance ensures the product meets environmental regulations.

Additional Details

The PS2581AL1-A/JT typically consists of an infrared LED and a phototransistor, providing optical coupling. Its performance is characterized by current transfer ratio (CTR), isolation voltage, and switching speed. The 'JT' suffix may denote specific testing or packaging variations. Always consult the manufacturer's datasheet for precise electrical specifications, application notes, and safety precautions to ensure proper operation and compliance.

You May Also Be Interested in

Broadcom Limited
Optocoupler DC-IN 1-CH Transistor With Base DC-OUT 8-Pin SOIC T/R / OPTOISO 3.75KV TRANS W/BASE 8SO
Lowest to $0.9431
Broadcom Limited
OPTOISO 5KV TRANS W/BASE 8SMD
Lowest to $1.6008
Lite-On Inc.
OPTOISOLATR 5KV TRANSISTOR 4-SMD
Lowest to $0.1016
Fairchild/ON Semiconductor
OPTOISO 4.17KV TRANS W/BASE 6DIP
Need more? Email Us
Broadcom Limited
Dual Channel, High Speed Optocouplers | OPTOISO 3.75KV 2CH TRANS 8SOIC
Lowest to $12.1530
Vishay
OPTOISO 5.3KV TRANS W/BASE 6DIP
Lowest to $0.6537
Broadcom Limited
OPTOISO 3.75KV TRANS 4MINIFLAT
Lowest to $0.2671
Broadcom Limited
OPTOISO 3.75KV 2CH PHVOLT 8DIPGW
Need more? Email Us
Fairchild/ON Semiconductor
OPTOISO 4.17KV TRANS W/BASE 6DIP
Lowest to $1.1381

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess