EN
  • EN
  • DE

BA3918

Part No BA3918
Manufacturer Rohm Semiconductor
Catalog END - OF - LIFE
Description System power supply for car stereos
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Rohm Semiconductor
Win Source Part Number 1151076-BA3918
Manufacturer Homepage www.rohm.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BA3918 CAD Model

Description

The BA3918 is a system power supply IC developed by Rohm Semiconductor, designed primarily for car audio systems. It integrates multiple power supply functions into a single chip, including regulators for various voltage rails required by different parts of the car audio system. This integration helps reduce component count, board space, and overall system cost, while also improving reliability and efficiency.

Applications:

  • Car Audio Systems: Specifically designed for use in car audio head units and amplifiers.
  • Automotive Electronics: Can be used in other automotive electronic applications requiring multiple voltage rails.
  • Power Management Systems: Suitable for use in general power management applications.
  • Audio Amplifiers: Used in audio amplifiers to provide stable power to different sections.
  • Navigation Systems: Employed to regulate power in car navigation and infotainment systems.

Features:

  • Multiple Voltage Regulators: Integrates multiple linear regulators to provide different voltage rails.
  • Overvoltage Protection: Includes overvoltage protection to protect the IC and the connected components from damage.
  • Overcurrent Protection: Provides overcurrent protection to prevent damage from excessive current draw.
  • Thermal Shutdown Protection: Features thermal shutdown protection to prevent overheating.
  • Low Quiescent Current: Designed for low quiescent current to minimize power consumption in standby mode.
  • Short Circuit Protection: Offers short circuit protection for increased reliability.
  • Built-in Reset Circuit: Includes a reset circuit to ensure proper system initialization.

Benefits:

  • Reduced Component Count: Integrates multiple power supply functions into a single chip, reducing the number of external components.
  • Improved Reliability: Fewer components and integrated protection features enhance system reliability.
  • Smaller Footprint: Single-chip solution saves board space.
  • Simplified Design: Integration simplifies the design process.
  • Lower System Cost: Reduces the overall system cost due to fewer components and simpler design.

Additional Details:

The BA3918 is typically available in a multi-lead surface mount package. It requires external capacitors for stability and filtering. The IC is designed to operate over a wide temperature range to meet the requirements of automotive applications. The specific output voltages and current capabilities of the internal regulators vary depending on the specific configuration. Refer to the datasheet for detailed specifications.

You May Also Be Interested in

Vishay
Silicon Z-Diodes / Zener Diode Single 27V 7% 15Ohm 3000mW Automotive 2-Pin SMA T/R
Lowest to $0.1351
Vishay
Silicon Z-Diodes
Lowest to $0.2181
Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468
Comchip Technology
SMD Schottky Barrier Diode
Lowest to $0.0827
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $2.8147
DinTek Semiconductor Co,.Ltd
Halogen-free According to IEC 61249-2-21
Need more? Email Us
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
NXP / Nexperia
NPN general purpose transistors
Lowest to $0.0207
Rohm Semiconductor
I2C BUS compatible serial EEPROM
Lowest to $0.2758

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess