EN
  • EN
  • DE

MC34025P

Part No MC34025P
Manufacturer ON Semiconductor
Catalog PMIC - AC DC Converters, Offline Switchers
Description High Speed Double-Ended PWM Controller | IC REG CTRLR ISO PWM CM/VM 16DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Output Isolation Isolated
Internal Switch(s) No
Topology Half-Bridge
Voltage - Start Up 9.2V
Supply Voltage 8.4V ~ 30V
Duty Cycle 45%
Switching Frequency 1MHz
Fault Protection Current Limiting
Control Features Frequency Control, Soft Start
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 16-DIP
Supplier Device Package 16-PDIP
Mounting Style Through Hole
Family Part Number MC34025
Manufacturer Pack Quantity 500
MSL Level 1 (Unlimited)
Win Source Part Number 1218554-MC34025P
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC34025P CAD Model

Description

ON Semiconductor MC34025P Overview

The ON Semiconductor MC34025P is a high-performance dual-channel Pulse Width Modulator (PWM) controller designed for a wide range of power conversion and motor control applications. This versatile integrated circuit is engineered to provide reliable and efficient control for DC-DC converters, synchronous rectifiers, and other power electronics systems.

Key Features

  • Dual PWM Channels: The MC34025P features two independent PWM outputs that can be used for push-pull, half-bridge, or full-bridge topologies, providing flexibility in designing power circuits.
  • Wide Operating Range: This device operates with a supply voltage range from 8V to 40V, catering to a variety of power levels and ensuring stable performance under varying conditions.
  • High-Frequency Operation: Capable of operating at frequencies up to 600 kHz, the MC34025P allows for smaller external components, reducing the size and cost of the overall power supply design.
  • Dead-Time Control: Adjustable dead-time control ensures reduced cross-conduction and power loss, improving the efficiency of the power stage.
  • Protection Features: The device includes a range of built-in protection features such as under-voltage lockout (UVLO), cycle-by-cycle current limiting, and thermal shutdown to safeguard the system from potential damage.

Applications

The MC34025P is ideal for a variety of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • DC to DC Converters
  • AC to DC Converters
  • Motor Controllers
  • Class D Amplifiers

Package and Quality

The MC34025P is offered in a 16-pin PDIP package, ensuring easy integration into a wide range of circuit board layouts. ON Semiconductor is known for its commitment to quality, and this product is no exception, meeting stringent industry standards for performance and reliability.

In summary, the MC34025P from ON Semiconductor is a robust and versatile PWM controller that provides designers with the features necessary to create efficient, high-performance power systems. Its dual-channel operation, high-frequency capabilities, and comprehensive protection features make it a go-to choice for engineers in need of a reliable PWM solution.

You May Also Be Interested in

STMicroelectronics
IC OFFLINE SWITCH FLYBACK 16SO
Lowest to $0.4204
Infineon Technologies
IC OFFLINE SWITCH FLYBACK 8DIP
Lowest to $0.5821
Fairchild/ON Semiconductor
IC OFFLINE SWITCH 7DIP
Need more? Email Us
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.2945
Sanken
Converter Offline Flyback Topology 60kHz ~ 74kHz TO-220F-6L
Need more? Email Us
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.2610
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.1640
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.3361
Power Integrations
Converter Offline Flyback Topology 66kHz 8-PDIP-C
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.9291 $58.5820
49+ $2.4036 $117.7764
75+ $2.3285 $174.6375
103+ $2.2534 $232.1002
133+ $2.1783 $289.7139
178+ $1.9531 $347.6518
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess