EN
  • EN
  • DE

2SD1733

Part No 2SD1733
Manufacturer Rohm Semiconductor
Catalog Hard To Find
Description Power Transistor (80V, 1A)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Rohm Semiconductor
Win Source Part Number 1126310-2SD1733
Manufacturer Homepage www.rohm.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SD1733 CAD Model

Description

The 2SD1733 is an NPN silicon epitaxial transistor manufactured by Rohm Semiconductor. It's generally used for switching and amplifier applications where moderate power handling is required. Its design emphasizes low saturation voltage and relatively high current gain, making it a suitable choice for efficient power control.

Applications:

  • DC-DC Converters: Used in switching circuits for converting DC voltages efficiently.
  • Motor Drivers: Suitable for driving small to medium-sized DC motors in various applications.
  • Audio Amplifiers: Can be used in the output stage of audio amplifiers for driving speakers or other audio loads.
  • Switching Regulators: Employed in voltage regulation circuits to maintain a stable output voltage.
  • General Purpose Switching: Used in various switching applications where moderate current and voltage levels are involved.

Features:

  • Low Saturation Voltage: Reduces power loss and improves efficiency during switching.
  • High Current Gain (hFE): Provides good amplification characteristics, allowing for effective control of load currents.
  • Fast Switching Speed: Enables efficient operation in high-frequency switching circuits.
  • NPN Silicon Epitaxial Transistor: Offers reliable performance and stable characteristics.
  • Compact Package: Typically available in a through-hole package for easy mounting and heat dissipation.

Benefits:

  • Improved Efficiency: Low saturation voltage minimizes power dissipation, resulting in higher energy efficiency.
  • Enhanced Performance: High current gain allows for better control and amplification of signals.
  • Reliable Operation: Silicon epitaxial construction ensures stable and consistent performance over a range of operating conditions.
  • Versatile Application: Suitable for a wide range of applications, simplifying component selection.
  • Simplified Design: Easy to integrate into existing circuits due to its standard package and pinout.

Additional Details:

The 2SD1733 typically comes in a TO-251 or similar package. Key specifications include collector-emitter voltage (VCEO), collector current (IC), and power dissipation (PD). Designers should consult the manufacturer's datasheet for specific voltage, current, and temperature ratings to ensure safe and optimal operation within their circuit design. Proper heat sinking may be required depending on the application and operating conditions to maintain the transistor within its safe operating area.

You May Also Be Interested in

Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us
Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us
Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us
NXP / Nexperia
1-of-8 decoder/demultiplexer
Need more? Email Us
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5131 $60.5240
95+ $1.2416 $117.9520
145+ $1.2035 $174.5075
200+ $1.1642 $232.8400
260+ $1.1250 $292.5000
345+ $1.0095 $348.2775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess