EN
  • EN
  • DE

2SC4726

Part No 2SC4726
Manufacturer Rohm Semiconductor
Catalog Hard To Find
Description High-Frequency Amplifier Transistor(11V, 50mA, 3.2GHz)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Rohm Semiconductor
Win Source Part Number 1125759-2SC4726
Manufacturer Homepage www.rohm.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 2SC4726 CAD Model

Description

The 2SC4726 is a silicon NPN epitaxial planar transistor manufactured by Rohm Semiconductor. It is designed for low noise amplifier applications in the VHF and UHF bands. This transistor offers excellent performance in terms of noise figure and gain, making it suitable for sensitive receiver circuits.

Applications

  • Low noise amplifiers (LNAs)
  • VHF/UHF receivers
  • RF front-ends
  • Oscillators
  • Mixers
  • Communication equipment

Features

  • Low noise figure (NF)
  • High gain
  • High transition frequency (fT)
  • Small signal amplifier
  • NPN silicon epitaxial planar transistor
  • Surface mount package

Benefits

  • Improved receiver sensitivity due to low noise figure.
  • Increased signal strength and range.
  • Stable and reliable performance.
  • Compact design for space-constrained applications.
  • Easy to integrate into circuit boards due to surface mount package.

Additional Details

The 2SC4726 is characterized by its low noise figure, which is typically around 1.0 dB at 1 GHz. This makes it an excellent choice for use in low noise amplifier circuits. The transistor also features a high transition frequency (fT) of approximately 9 GHz, enabling it to provide good gain at high frequencies. The device is housed in a small surface mount package, which helps to minimize board space and simplify assembly. The transistor is designed to operate with a collector current of around 5 mA and a collector-emitter voltage of 5 V. It is important to use appropriate biasing techniques to ensure stable and optimal performance. The 2SC4726 is commonly used in VHF/UHF receivers, where it is used to amplify weak signals received from an antenna. It is also used in other RF applications where low noise and high gain are required.

You May Also Be Interested in

Vishay
MOSFET N-CH 150V 128A D2PAK
Lowest to $3.9141
Hittite
MMIC VCO w/ BUFFER AMPLIFIER, 5.5 - 6.1 GHz
Need more? Email Us
Analog Devices Inc.
IC ADC 20BIT LC2MOS MONO 20-DIP
Lowest to $174.4361
Texas Instruments
Lowest to $12.6416
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Need more? Email Us
Vishay
Need more? Email Us
STMicroelectronics
Lowest to $1.4553
Rohm Semiconductor
Need more? Email Us
Panasonic
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4793 $59.9125
295+ $0.3939 $116.2005
455+ $0.3812 $173.4460
630+ $0.3684 $232.0920
810+ $0.3569 $289.0890
1,085+ $0.3199 $347.0915
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,000 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess