EN
  • EN
  • DE

MS15 15004

Part No MS15 15004
Manufacturer Ametherm
Catalog Inrush Current Limiters (ICL)
Description ICL 15 OHM 25% 4.5A 15MM  /  Inrush Current Limiter 15 Ohms ±25% 4.5 A 0.591" (15.00mm)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>Inrush Current Limiters (ICL)
Mfr Ametherm
Series MegaSurge™
Package Bulk
R @ 25°C 15 Ohms
Tolerance ±25%
Current - Steady State Max 4.5 A
R @ Current 200 mOhms
Diameter 0.591" (15.00mm)
Lead Spacing 0.307" (7.80mm)
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8533.40.8070
Other Names MS1515004,Q8230190,MS15 15004-ND
Standard Package 1,000
Win Source Part Number 1229355-MS15 15004
Ultra Librarian 3D Model Ultra Librarian MS15 15004 CAD Model

Description

The Ametherm MegaSurge™ Inrush Current Limiter is a reliable and efficient circuit protection device.

  • Tolerance: ±25%
  • Lead Spacing: 0.307" (7.80mm)
  • Diameter: 0.591" (15.00mm)
  • Steady State Maximum Current: 4.5 A
  • R @ Current: 200 mOhms
  • Package: Bulk
  • Standard Package: 1,000
  • ECCN: EAR99
  • REACH: Unaffected

You May Also Be Interested in

Songtian Electronics Co., LTD.
ICL 16 OHM 20% 6A 25MM
Need more? Email Us
TDK Corporation
B57127P0509M301 TDK Inrush Current Limiters HIGH AMP ICL datasheet, inventory, & pricing.
Lowest to $4.4599
Amphenol Advanced Sensors
ICL 50 OHM 25% 1.6A 11.4MM
Need more? Email Us
Songtian Electronics Co., LTD.
ICL 10 OHM 20% 6A 20MM
Need more? Email Us
Songtian Electronics Co., LTD.
ICL 5 OHM 20% 2A 7MM
Need more? Email Us
Songtian Electronics Co., LTD.
ICL 2.5 OHM 20% 6A 13MM
Need more? Email Us
Songtian Electronics Co., LTD.
ICL 5 OHM 20% 7A 20MM
Need more? Email Us
EPCOS (TDK)
ICL 40 OHM 20% 4.4A 27MM
Need more? Email Us
Songtian Electronics Co., LTD.
ICL 10 OHM 20% 2A 9MM
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess