EN
  • EN
  • DE

2SC2412K LN T146E

Part No 2SC2412K LN T146E
Manufacturer Rohm Semiconductor
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 986511-2SC2412K LN T146E
Categories OEM Parts(0-9)
Manufacturer Rohm Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 2SC2412K LN T146E CAD Model

Description

The 2SC2412K LN T146E is a silicon NPN epitaxial planar transistor manufactured by Rohm Semiconductor. It is primarily designed for low-noise amplifier applications, particularly in RF and high-frequency circuits. Its key characteristics include a low noise figure, high gain, and excellent high-frequency performance.

Applications

  • Low Noise Amplifiers (LNAs) for RF Receivers
  • High-Frequency Amplifiers
  • Oscillator Circuits
  • Mixer Stages
  • Mobile Communication Devices

Features

  • Type: Silicon NPN Epitaxial Planar Transistor
  • Low Noise Figure: Minimizes noise contribution in amplifier circuits, improving signal clarity.
  • High Gain: Provides substantial signal amplification, enhancing sensitivity.
  • High Cutoff Frequency: Enables operation in high-frequency applications.
  • Small Package: Allows for compact circuit designs.

Benefits

  • Improved Signal Quality: The low noise figure ensures clean and clear signal amplification.
  • Enhanced Receiver Sensitivity: High gain and low noise performance improve the ability to detect weak signals.
  • Versatile High-Frequency Use: Suitable for a variety of RF and high-frequency applications.
  • Compact Design: The small package allows for integration into space-constrained applications.
  • Reliable Performance: Designed for stable and consistent performance in demanding environments.

Additional Details

The 2SC2412K LN T146E datasheet provides detailed electrical specifications, including collector-emitter voltage, collector current, power dissipation, and noise figure characteristics. It is typically available in a surface-mount package. The transistor is designed to operate within a specific temperature range, ensuring consistent performance. Proper biasing and impedance matching are critical for achieving optimal noise performance. This component is RoHS compliant, adhering to environmental standards by restricting the use of hazardous substances.

You May Also Be Interested in

TE Connectivity
SENSOR ROTARY 340DEG WIRE LEADS / Resistive Sensor Rotary Position Exposed Element - Rotary Wire Leads
Lowest to $909.0909
Everlight Electronics Co Ltd
Low Power LEDs (none SSL)
Need more? Email Us
Texas Instruments
Need more? Email Us
Amphenol
CONN RCPT 10POS 0.1 GOLD PCB / 10 Position Receptacle Connector 0.100" (2.54mm) Through Hole Gold
Need more? Email Us
TE Connectivity
PWR ENT MOD RCPT IEC320-C14 PNL / Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In
Need more? Email Us
Molex, LLC
Mini-Reel of 67503-1230 Mini B RA Rec Black SMT S
Need more? Email Us
Texas Instruments
Need more? Email Us
Everlight Electronics Co Ltd
SMD LED Blue 468nm 20mA 3.5V 120°
Lowest to $0.0700
Dell
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess