Products specifications Report Issue?

Manufacturer Rohm Semiconductor
Win Source Part Number 1124695-2SA933AS
Manufacturer Homepage www.rohm.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SA933AS CAD Model

Description

The 2SA933AS is a PNP silicon epitaxial transistor manufactured by Rohm Semiconductor. It's designed for audio amplifier and general-purpose applications. This transistor is known for its low noise figure and high gain, making it suitable for sensitive audio circuits.

Applications

  • Audio Amplifiers: Used in preamplifier stages and tone control circuits in audio systems.
  • Low-Noise Amplifiers (LNA): Suitable for amplifying weak signals in sensitive receiver circuits.
  • General Purpose Amplification: Used in various amplification applications where low noise is critical.
  • Microphone Preamplifiers: Employed in microphone preamplifier circuits to boost microphone signals.
  • Instrumentation Amplifiers: Used in instrumentation amplifiers for amplifying low-level signals.

Features

  • PNP Transistor: Standard PNP configuration for easy integration into circuit designs.
  • Low Noise Figure: Minimizes noise contribution in amplifier circuits.
  • High DC Current Gain (hFE): Provides excellent amplification characteristics.
  • High Transition Frequency (fT): Suitable for high-frequency applications.
  • Low Output Capacitance: Reduces signal distortion and improves frequency response.

Benefits

  • Improved Signal Quality: Low noise figure ensures minimal signal degradation in amplifier applications.
  • Efficient Amplification: High current gain allows for effective signal amplification.
  • Versatile Application: Suitable for both amplification and general-purpose applications.
  • Reduced Distortion: Low output capacitance minimizes signal distortion.
  • Reliable Performance: Rohm Semiconductor is known for producing reliable components.

Additional Details

The 2SA933AS has a collector-emitter voltage (VCEO) rating of -50V and a collector current (IC) rating of -50mA. It's typically available in a small signal package such as SOT-23. The power dissipation (PC) is typically around 150mW. The operating junction temperature ranges from -55°C to +150°C. Its low noise and high gain characteristics make it a good choice for audio and instrumentation applications where signal fidelity is crucial.

You May Also Be Interested in

Panasonic
Compact and lightweight | RELAY AUTOMOTIVE SPST 120A 12V
Lowest to $92.8471
ECAD model for AEV14012W
Analog Devices Inc.
Complete Dual 18-Bit 16 x Fs Audio DAC
Need more? Email Us
ECAD model for AD1865
Analog Devices Inc.
Dual, 16-/12-Bit nanoDAC+ with 2 ppm/°C Reference, SPI Interface
Lowest to $171.7558
ECAD model for AD5689RBCPZ-RL7
Analog Devices Inc.
34 34, 3.2 Gbps Asynchronous Digital Crosspoint Switch
Lowest to $665.6000
ECAD model for AD8152JBPZ
Advanced Power Electronics Corp.
Fast Switching Characteristic
Need more? Email Us
ECAD model for AP4800GEM
Tyco Electronics
GaAs MMIC VSAT Power Amplifier, 2W 6.40 - 7.025 GHz
Need more? Email Us
ECAD model for AM42-0039
Analog Devices Inc.
Supervisory Circuits with Watchdog and Manual Reset in 5-Lead SC70 and SOT-23
Need more? Email Us
ECAD model for ADM825LYRT-R7
Texas Instruments
ADC121S625 12-Bit, 50 ksps to 200 ksps, Differential Input, Micro Power Sampling A/D Converter | IC ADC 12BIT SAR 8VSSOP
Need more? Email Us
ECAD model for ADC121S625CIMM
Anpec
Low IQ, Low Dropout 500mA Fixed Voltage Regulator
Need more? Email Us
ECAD model for APL5501

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.7100
ECAD model for ICM-42688-P
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention