EN
  • EN
  • DE

2SA1038STPR

Part No 2SA1038STPR
Manufacturer Rohm Semiconductor
Catalog OEM Parts (0 - 9)
Description Trans Gp Bjt PNP 120V 0.05A 3-PIN Spt T/r
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Collector Base Voltage (VCBO) 120 V
Collector Emitter Voltage (VCEO) 120 V
Element Configuration Single
Emitter Base Voltage (VEBO) 5 V
Gain Bandwidth Product 140 MHz
Max Collector Current 50 mA
Maximum Operating Temperature 150 °C
Max Power Dissipation 300 mW
Min Operating Temperature -55 °C
Number of Pins 3
Polarity PNP
RoHS Compliant
Win Source Part Number 1036493-2SA1038STPR
Categories OEM Parts(0-9)
Manufacturer Rohm Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 2SA1038STPR CAD Model

Description

The 2SA1038STPR is a PNP bipolar junction transistor (BJT) manufactured by Rohm Semiconductor. This transistor is typically used in switching and amplifier applications. The 'STPR' suffix likely indicates specific performance characteristics or packaging details.

Applications:

  • Switching Circuits: Used in circuits for controlling various electronic components as a switch.
  • Amplifier Stages: Employed in signal amplification stages in audio and other electronic circuits.
  • Driver Circuits: Functions as a driver for components like relays and LEDs.
  • Power Control: Can be used for power control and regulation circuits.
  • General Purpose Applications: Suitable for a variety of general-purpose PNP transistor applications.

Features:

  • PNP Transistor: PNP polarity transistor.
  • High Current Gain (hFE): Offers substantial current amplification.
  • Low Saturation Voltage: Provides low saturation voltage for efficient switching.
  • Small Signal Amplifier: Suitable for amplifying small signals.
  • Compact Package: Typically available in a small surface-mount package (e.g., SOT-23).

Benefits:

  • Efficient Switching: Low saturation voltage ensures minimal power loss during switching operations.
  • Enhanced Amplification: High current gain enables effective signal amplification.
  • Versatile Use: Adaptable for a broad spectrum of switching and amplification requirements.
  • Compact Design: Small package size allows for integration into densely packed PCBs.
  • Reliable Operation: Rohm Semiconductor is known for high-quality and reliable components.

Additional Details:

The exact electrical specifications such as VCEO (Collector-Emitter Voltage), IC (Collector Current), and power dissipation may vary depending on the specific datasheet for the 2SA1038 series. Refer to the official datasheet for the 2SA1038STPR variant for precise electrical characteristics. The small SOT-23 packaging enables straightforward integration into modern electronic devices.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
Molex, LLC
Mini-Reel of 67503-1230 Mini B RA Rec Black SMT S
Need more? Email Us
TE Connectivity
CONN STRAIN RELIEF COVER 2POS / Connector Cap (Cover), Strain Relief For MTA-156 Series
Lowest to $0.2516
Renesas Electronics America
Need more? Email Us
Diodes Incorporated
6A4 Series 400 V 6 A Through Hole High Surge Current Silicon Rectifier - R-6
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
TE Connectivity
PWR ENT MOD RCPT IEC320-C14 PNL / Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In
Need more? Email Us
TE Connectivity
CONN HEADER R/A 2POS 3.96MM / Connector Header Through Hole, Right Angle 2 position 0.156" (3.96mm)
Need more? Email Us
Eaton / Cutler Hammer
Rotary Handle; S01; C/FD Series; Red/Yellow; NEMA 4/4X; IP65; Vari Depth
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess