Products specifications Report Issue?

Categories Uncategorized
Manufacturer Rickchip
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 835535-RK3288
Ultra Librarian 3D Model Ultra Librarian RK3288 CAD Model

Description

The Rockchip RK3288 is a high-performance quad-core processor designed primarily for multimedia applications, digital signage, and high-end tablets. It boasts a powerful quad-core ARM Cortex-A17 CPU and an ARM Mali-T764 GPU, enabling superior graphics performance and efficient processing of demanding tasks. This processor excels in applications requiring high-resolution display support, advanced video decoding, and robust application performance.

Applications

  • High-end Tablets
  • Digital Signage
  • TV Boxes and Smart TVs
  • Gaming Consoles
  • Industrial Control Systems

Features

  • Quad-Core ARM Cortex-A17 CPU: Delivers exceptional processing power for demanding applications.
  • ARM Mali-T764 GPU: Provides advanced graphics capabilities for gaming and multimedia.
  • 4K Video Decoding: Supports ultra-high-definition video playback.
  • HDMI 2.0 Output: Enables connection to 4K displays with high refresh rates.
  • Dual-Channel DDR3/LPDDR2/LPDDR3: Supports high memory bandwidth for improved performance.
  • Multiple Peripheral Interfaces: Includes USB, PCIe, Ethernet, and SDIO for versatile connectivity.

Benefits

  • Superior Graphics Performance: Enables high-quality gaming and multimedia experiences.
  • Ultra-High-Definition Video Playback: Supports 4K video content for stunning visual clarity.
  • Enhanced Application Performance: Delivers smooth and responsive performance for demanding applications.
  • Versatile Connectivity: Offers a wide range of connectivity options for various peripherals and devices.
  • Optimized Power Efficiency: Provides a balance of performance and power consumption.

Additional Details

The RK3288 is designed to support a wide range of operating systems, including Android and Linux. It features advanced security features to protect sensitive data. The processor integrates a comprehensive set of multimedia codecs, including H.265 and VP9, for efficient video decoding. The Mali-T764 GPU supports OpenGL ES 3.0/2.0/1.1, OpenCL 1.1, and DirectX 11. The integrated HDMI 2.0 output supports resolutions up to 4K at 60Hz.

You May Also Be Interested in

C23
3M
SCOTCH HEAVY DUTY DISPENSER C23
Lowest to $6.5806
ECAD model for C23
3M
SHROUD A1347, 1 PER CASE
Need more? Email Us
ECAD model for 7000118741
FreeWave Technologies
10 FOOT LMR-400 COAXIAL CABLE WI
Need more? Email Us
ECAD model for ASC0104NN
K26
FEITIAN Technologies
BIOMETRIC FIDO U2F FIDO2 KEY
Lowest to $0.0174
ECAD model for K26
Brady Corporation
B933 5110-P YEL 3" GOTH QA 10-PK
Need more? Email Us
ECAD model for 5110-P
Brady Corporation
4086-B HYDROGEN/YEL/STY B
Need more? Email Us
ECAD model for 4086-B
Brady Corporation
LABEL, 0.25 IN H X 1.5 IN W
Need more? Email Us
ECAD model for LAM-3-103
Brady Corporation
SDS, 3 INCH BINDER, RED/YELLOW
Need more? Email Us
ECAD model for BR825A
Altech corporation
TEST SOCKET MKU 1 BLK 2MM SOCKET
Need more? Email Us
ECAD model for 930320100

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.1665
ECAD model for ULN2803ADW
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.0214
ECAD model for ICM-42688-P
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.1665
ECAD model for ULN2803ADWR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.7848
ECAD model for FT4232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-R

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.6414 $67.9242
6+ $18.5775 $111.4650
9+ $17.9970 $161.9730
12+ $17.4164 $208.9968
15+ $16.8359 $252.5385
20+ $15.0943 $301.8860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 4,900 pieces
MOQ: 3 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention