EN
  • EN
  • DE

M27C2001-12CI

Part No M27C2001-12CI
Manufacturer STMicroelectronics
Catalog Hard To Find
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Manufacturer Homepage www.st.com
RoHS State Request Verification
Win Source Part Number 715074-M27C2001-12CI
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian M27C2001-12CI CAD Model

Description

STMicroelectronics M27C2001-12CI EPROM Overview

The M27C2001-12CI is a high-speed 2 Mbit EPROM (Electrically Programmable Read-Only Memory) developed by STMicroelectronics, a global semiconductor leader. This device is designed to offer a flexible and economical solution for firmware storage and program memory in a wide range of applications. The M27C2001-12CI is particularly well-suited for applications where reliable and durable non-volatile memory storage is essential.

Key Features

  • Memory Capacity: The device boasts a large storage capacity of 2 Megabits, organized as 256K bytes of 8 bits each, which is ideal for storing complex programs or data that do not require frequent updating.
  • Access Time: With an access time of 120ns, the M27C2001-12CI provides quick read operations, which is crucial for high-performance systems where speed is a key factor.
  • Programming Voltage: The programming voltage of 12.75V ± 0.25V is standard for EPROM technologies, allowing for compatibility with common programming equipment.
  • Single 5V Supply: The device operates on a single 5V power supply, simplifying the power design of the system it is integrated into.
  • Extended Temperature Range: It operates within an extended temperature range, making it suitable for industrial applications that may experience varying environmental conditions.

Package and Durability

The M27C2001-12CI comes in a 32-lead Ceramic Dual in-line Package (CDIP), which provides robust physical protection and ensures reliable operation even in harsh conditions. The ceramic package also offers excellent thermal properties for better performance.

Applications

This EPROM is used across various sectors, including but not limited to:

  • Telecommunication systems
  • Automotive electronics
  • Industrial control systems
  • Consumer electronics
  • Medical devices

Reliability and Quality

STMicroelectronics is known for its commitment to quality and reliability. The M27C2001-12CI EPROM undergoes rigorous testing and quality control processes to ensure it meets the industry standards and the expectations of the most demanding applications. Its long-term data retention and endurance characteristics make it a trusted choice for developers and engineers looking for a reliable non-volatile memory solution.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
NXP / Nexperia
1-of-8 decoder/demultiplexer
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539
Analog Devices Inc.
SHARC Processor
Need more? Email Us
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess