EN
  • EN
  • DE

RK3168

Part No RK3168
Manufacturer Rockchip
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Rickchip
Win Source Part Number 295561-RK3168
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RK3168 CAD Model

Description

The Rockchip RK3168 is a dual-core Cortex-A9 processor designed for tablets and other portable devices. It features a PowerVR SGX540 GPU, providing adequate graphics performance for its class. This SoC is focused on balancing performance and power efficiency.

Applications

  • Tablets: Found in some Android tablets.
  • E-readers: Used in electronic book readers with multimedia capabilities.
  • Portable Media Players: Powers some handheld media playback devices.

Features

  • Dual-Core Cortex-A9 CPU: Offers efficient processing for mobile applications.
  • PowerVR SGX540 GPU: Provides graphics rendering for games and video.
  • HDMI Output: Enables connection to external displays.
  • USB Ports: Supports connectivity for peripherals and storage devices.
  • Memory Support: Compatible with DDR3 memory.
  • Video Decoding: Supports H.264, VP8, and other video formats.
  • Audio Decoding: Handles audio playback in formats like MP3 and AAC.

Benefits

  • Good Performance: Provides a responsive user experience for applications.
  • Decent Graphics: Delivers adequate visual fidelity for multimedia content.
  • Versatile Connectivity: Allows connection to peripherals and displays.
  • Energy Efficient: Balances performance and power consumption.

Additional Details

The RK3168 typically operates at clock speeds up to 1.2 GHz. The PowerVR SGX540 GPU provides sufficient graphics capabilities for many mobile games and video playback. It includes integrated video and audio decoding capabilities. The RK3168 supports HDMI output and USB connectivity, making it versatile for connecting to other devices. The RK3168 is designed to be a low-power solution suitable for portable devices.

You May Also Be Interested in

Broadcom Limited
Need more? Email Us
Broadcom Limited
Need more? Email Us
Broadcom Limited
Lowest to $14.0766
Broadcom Limited
Need more? Email Us
Bel Power Solutions
Need more? Email Us
Broadcom Limited
Need more? Email Us
Broadcom Limited
Lowest to $0.9563
Intel
Need more? Email Us
Qualcomm
Lowest to $2.9383

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.3928 $59.3208
27+ $4.4248 $119.4696
41+ $4.2866 $175.7506
56+ $4.1483 $232.3048
73+ $4.0101 $292.7373
97+ $3.5952 $348.7344
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 738 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess