EN
  • EN
  • DE

TCM310

Part No TCM310
Manufacturer Enocean
Catalog RF Transceiver Modules
Description RX TXRX MODULE ISM < 1GHZ SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Estimated Pruduction Lead Time 15 Weeks
Features General ISM < 1GHz - Transceiver Module 868MHz Antenna Not Included Surface Mount
Manufacturer Enocean
Package Reel - TR
Operating Temperature Range -25°C ~ 85°C
Mounting Surface Mount
Package Module
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991G
HTSUS 8517.62.0090
Other Part Number S3003-K310, 1084-1027-1, 1084-1027-2, 1084-1027, 1084-1027-6, 1084-1027-ND
Quantity per package 250
Popularity High
Supply and Demand Status Balance
Win Source Part Number 936252-TCM310
Ultra Librarian 3D Model Ultra Librarian TCM310 CAD Model

Description

The Enocean TCM310 is a general ISM transceiver module that operates @ a frequency of less than 1GHz.

  • Antenna: Does not come with an 868MHz antenna
  • Package: surface mount package
  • Category: RF/IF and RFID
  • ECCN: 5A991G
  • Package: reel of 250 units
  • MSL Level: 3 (168 hours)
  • Estimated Production Lead Time: 15 weeks
  • REACH: unaffected
  • HTSUS: 8517.62.0090
  • Other Part Numbers: S3003-K310, 1084-1027-1, 1084-1027-2, 1084-1027, 1084-1027-6, 1084-1027-ND

You May Also Be Interested in

Quectel
RF TXRX MOD CELL NAV SMD
Lowest to $34.9254
Quectel
RF TXRX MODULE CELL SMD
Lowest to $66.9403
Microchip Technology
RF TXRX MODULE WIFI U.FL SMD
Need more? Email Us
Quectel
RF TXRX MOD CEL/NAV CARD
Lowest to $77.7068
Espressif
RF TXRX MOD BT WIFI PCB TH SMD
Lowest to $3.3264
Quectel
RF TXRX MOD CELL NAV SMD
Lowest to $46.5672
Silicon Labs
RF TXRX MOD BLUETOOTH CHIP SMD
Lowest to $12.2239
Microchip Technology
RF TXRX MOD BT PCB TH SMD
Lowest to $30.5598
Microchip Technology
RF TXRX MOD WIFI TH SMD
Lowest to $26.1941

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess