The XC3142A-2PQ100I is a Complex Programmable Logic Device (CPLD) from the XC3000A family, originally manufactured by Xilinx and now available through Rochester Electronics. These CPLDs are designed for a variety of logic applications, offering flexibility and programmability for custom circuit designs.
Applications
- Address decoding
- Glue logic
- State machine implementation
- Peripheral control
- Interface controllers
Features
- 142 macrocells
- 100-pin PQFP package
- High-speed performance
- In-system programmability
- Flexible I/O architecture
- 3.3V operation
Benefits
- Provides a flexible and programmable solution for custom logic designs.
- Enables rapid prototyping and design iterations.
- Offers high-speed performance for demanding applications.
- Simplifies design changes with in-system programmability.
- Accommodates a wide range of interface standards with its flexible I/O architecture.
Technical Specifications
The XC3142A-2PQ100I operates at 3.3V. The -2 speed grade indicates a specific propagation delay and clock frequency. Detailed information on timing characteristics, I/O configuration, and programming procedures can be found in the Xilinx XC3000A family datasheet, available through Rochester Electronics or other sources.