EN
  • EN
  • DE

XC3130A-3PC84I

Part No XC3130A-3PC84I
Manufacturer Rochester Electronics
Catalog Custom Parts (U - Z)
Description Xilinx PLCC84
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1162794-XC3130A-3PC84I
Categories Custom Parts
Manufacturer Rochester Electronics
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC3130A-3PC84I CAD Model

Description

The XC3130A-3PC84I is a Field-Programmable Gate Array (FPGA) from Xilinx, now offered by Rochester Electronics. As a part of the XC3100A family, it provides a flexible and cost-effective solution for a variety of digital logic applications. Rochester Electronics remarkets this device, ensuring continued availability for legacy systems and designs.

Applications:

  • Prototyping: Ideal for prototyping digital circuits and systems before committing to dedicated hardware.
  • Custom Logic: Implementation of custom logic functions tailored to specific application requirements.
  • Digital Signal Processing (DSP): Performing digital signal processing tasks, such as filtering, transformation, and modulation.
  • Data Acquisition: Implementing data acquisition systems for collecting and processing data from sensors and other sources.
  • Embedded Systems: Integration into embedded systems for control and automation applications.

Features:

  • Configurable Logic Blocks (CLBs): Provides configurable logic blocks for implementing a wide range of digital functions.
  • Input/Output Blocks (IOBs): Offers flexible I/O options for interfacing with external devices and systems.
  • On-Chip Memory: Features on-chip memory resources for data storage and buffering.
  • System Clock Management: Integrated clock management circuitry for generating and distributing clock signals.
  • In-System Programmability: Allows for in-system programming and reconfiguration for design iterations and updates.
  • 84-Pin Plastic Leaded Chip Carrier (PLCC) Package: Standard package for easy integration into various systems.

Benefits:

  • Flexibility: Offers a highly flexible platform for implementing custom digital logic designs.
  • Cost-Effectiveness: Provides a cost-effective solution compared to custom ASIC designs, especially for low to medium volume applications.
  • Time-to-Market: Reduces time-to-market by enabling rapid prototyping and design iterations.
  • Legacy System Support: Ensures continued availability for older systems requiring this specific FPGA.
  • Design Security: Configurable logic and security features offer enhanced design security.

Additional Details:

The XC3130A-3PC84I operates within a specific voltage range, typically 3.0V to 3.6V. It has a maximum operating frequency depending on the specific application and configuration. The device is housed in an 84-Pin PLCC package, making it suitable for various board-level assembly techniques. Detailed specifications, including timing characteristics, power consumption, and temperature ranges, can be found in the Xilinx documentation for the XC3100A family.

You May Also Be Interested in

Union Semiconductor
Dual Transmitter/Receiver RS-232 16-Pin PDIP
Need more? Email Us
Xilinx Inc.
Need more? Email Us
Xilinx Inc.
French Electronic Distributor since 1988
Need more? Email Us
STMicroelectronics
Need more? Email Us
Siemens
Powmod Wmn 125A 5G 3PH in 1PH Out
Need more? Email Us
NEC
Need more? Email Us
Freescale Semiconductor - NXP
French Electronic Distributor since 1988
Need more? Email Us
Fairchild/ON Semiconductor
IC Opamp LM747N/UA747DMQB Fairchild N
Need more? Email Us
Union Semiconductor
RESET WITH MANUAL RESET / Supervisor Channel 8-SOP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess