EN
  • EN
  • DE

XC3130A-2PC84I

Part No XC3130A-2PC84I
Manufacturer Rochester Electronics
Catalog Custom Parts (U - Z)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1162774-XC3130A-2PC84I
Categories Custom Parts
Manufacturer Rochester Electronics
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC3130A-2PC84I CAD Model

Description

The XC3130A-2PC84I is a Field-Programmable Gate Array (FPGA) from Xilinx, distributed by Rochester Electronics. This device allows for custom digital circuit implementation, providing flexibility and rapid prototyping for various applications. As a re-manufactured or long-lead-time component, Rochester Electronics ensures its availability and quality.

Applications:

  • Digital Signal Processing (DSP): Implements custom DSP algorithms for audio, video, and communication systems.
  • Embedded Systems: Used in embedded systems for custom logic implementation.
  • Industrial Control Systems: Provides custom control logic for industrial automation equipment.
  • Telecommunications: Used in telecommunication equipment for custom protocol implementation.
  • Aerospace and Defense: Employed in aerospace and defense systems for specialized logic functions.

Features:

  • Programmable Logic: Allows for custom digital circuit implementation.
  • Configurable I/O: Provides flexible input/output configuration.
  • On-Chip Memory: Includes on-chip memory for data storage.
  • High Performance: Offers high-speed operation for demanding applications.
  • Availability: Supplied by Rochester Electronics, ensuring continued availability.

Benefits:

  • Design Flexibility: Enables custom digital circuit implementation, tailoring the device to specific application requirements.
  • Rapid Prototyping: Allows for quick design iteration and prototyping.
  • High Performance: Delivers high-speed operation for demanding applications.
  • Long-Term Availability: Rochester Electronics ensures continued availability of the device.
  • Cost-Effective Solution: Provides a cost-effective solution for custom logic implementation.

Additional Details:

The XC3130A-2PC84I is part of the Xilinx XC3000 series. It features a specific number of logic cells, configurable I/O pins, and on-chip memory. Rochester Electronics tests and guarantees that this FPGA meets the original manufacturer's specifications. It is packaged in a PC84 package. It's a suitable option when requiring older or difficult to procure components.

You May Also Be Interested in

Xilinx Inc.
Need more? Email Us
Union Semiconductor
Dual Transmitter/Receiver RS-232 16-Pin PDIP
Need more? Email Us
TE Connectivity
Signal Relay 12V 3A 2CO Tht Rohsconf
Need more? Email Us
STMicroelectronics
Need more? Email Us
Xilinx Inc.
French Electronic Distributor since 1988
Need more? Email Us
Xilinx Inc.
Need more? Email Us
Xilinx Inc.
Need more? Email Us
Freescale Semiconductor - NXP
French Electronic Distributor since 1988
Need more? Email Us
Microchip Technology
SI PPIN HERMETIC MELF / RF Diode PIN - Single 75V 1 W Axial
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess