Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Cypress Semiconductor Corp
Package Bulk
Part Status Obsolete
Mounting Surface Mount
Package 24-TSSOP (0.173", 4.40mm Width)
Case / Package 24-TSSOP
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 2156-W232-10XT, 2156-W232-10XT-CYTR-ND
Quantity per package 2000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 903133-W232-10XT
Ultra Librarian 3D Model Ultra Librarian W232-10XT CAD Model

Description

The Cypress Semiconductor Corp W232-10XT is an obsolete IC that comes in a 24-TSSOP (0.173", 4.40mm Width) package.

  • Category: Integrated Circuit (IC)
  • ECCN: EAR99
  • Supply and Demand Status: Balanced
  • Packaging: Bulk
  • Quantity per Package: 2000
  • HTSUS code: 8542.39.0001
  • Other part numbers: 2156-W232-10XT and 2156-W232-10XT-CYTR-ND

You May Also Be Interested in

Analog Devices Inc.
IC CLK BUFFER 1:2 14GHZ 16CSMT
Need more? Email Us
ECAD model for HMC724LC3TR
Texas Instruments
LMK01000 Family LMK01000 Family 1.6 GHz High Performance Clock Buffer
Lowest to $34.7048
ECAD model for LMK01020ISQE
Micrel
4GHz, 1:4 LVPECL FANOUT BUFFER/ TRANSLATOR WITH INTERNAL TERMINATION
Lowest to $12.3733
ECAD model for SY58021UMITR
NXP / Nexperia
533 MHz PCI-X clock buffer
Need more? Email Us
ECAD model for PCK2002PLPWDH-T
Micrel
5V/3.3V 1:2 DIFFERENTIAL FANOUT BUFFER
Need more? Email Us
ECAD model for SY10EL11VZGTR
Renesas Electronics America
IC CLK BUFFER 1:10 166MHZ 20SSOP
Need more? Email Us
ECAD model for 74FCT3807EPYG8
Micrel
3.2Gbps Precision, LVPECL Buffer
Lowest to $22.5254
ECAD model for SY58604UMG
Micrel
7GHz, 1:2 CML FANOUT BUFFER/TRANSLATOR WITH INTERNAL I/O TERMINATION
Need more? Email Us
ECAD model for SY58011UMITR
Micrel
2.5V Low Jitter, Low Skew 1:12 LVDS Fanout Buffer with 2:1 Input MUX and Internal Termination
Lowest to $15.9521
ECAD model for SY89113UMYTR

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.9161
ECAD model for ICM-42688-P
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2520
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160

Pricing & Ordering

Quantity Unit Price Ext. Price
500+ $0.1126 $56.3000
1,215+ $0.0923 $112.1445
1,880+ $0.0895 $168.2600
2,590+ $0.0866 $224.2940
3,350+ $0.0837 $280.3950
4,480+ $0.0750 $336.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 5,582 pieces
MOQ: 500 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention