Products specifications Report Issue?

Category RF and Wireless - Balun
Mfr Mini-Circuits
Package Tape & Reel
Product Status Active
Frequency Range 400MHz ~ 2.3GHz
Phase Difference 8°
Insertion Loss (Max) 1.6dB
Return Loss (Min) 11.76dB
Package / Case 0805 (2012 Metric), 6 PC Pad
Mounting Type Surface Mount
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8504.31.4035
Win Source Part Number 928951-NCS1.5-232+
Ultra Librarian 3D Model Ultra Librarian NCS1.5-232+ CAD Model

Description

The Mini-Circuits 928951-NCS1.5-232+ is an RF and Wireless Balun from Mini-Circuits.

  • Frequency Range: 400MHz to 2.3GHz
  • Phase Difference: 8 degrees
  • Insertion Loss (Max): 1.6dB
  • Return Loss (Min): 11.76dB
  • Package Type: Surface Mount
  • Package: 0805 (2012 Metric), 6 PC Pad
  • Lifecycle Status: Active
  • Standard Package: 1,000 pcs

You May Also Be Interested in

Sunlord
BALUN 45-870MHZ 50/50 0805
Lowest to $0.0941
ECAD model for BW21S5011A01TF
TDK Corporation
BALUN 400MHZ-1.8GHZ 50/100 0805
Lowest to $1.3039
ECAD model for ATB2012E-50012M-T01
Anaren
BALUN 2.3GHZ-2.7GHZ 50/100 0404
Lowest to $0.4496
ECAD model for BD2327N50100AHF
Anaren
BALUN 1.4GHZ-1.6GHZ 50/100 0404
Need more? Email Us
ECAD model for BD1416N50100AHF
Mini-Circuits
1:4 CORE & WIRE TRANSFORMER, 10
Need more? Email Us
ECAD model for TC4-19X+
Mini-Circuits
1:1 CORE & WIRE TRANSFORMER, 350
Need more? Email Us
ECAD model for TC1-15X+
M/A-Com Technology Solutions
Surface mount | BALUN 5MHZ-200MHZ 75/75 6SMD GW
Lowest to $2.2682
ECAD model for MABA-009572-CF18A0
TDK Corporation
BALUN 2.3GHZ-3.8GHZ 50/100 0603
Lowest to $0.3603
ECAD model for HHM1711Q1
Anaren
BALUN 1.7GHZ-2.2GHZ 50/50 0404 / RF Balun 1.7GHz ~ 2.2GHz 50 / 50Ohm 0404 (1010 Metric)
Lowest to $0.3661
ECAD model for BD1722N5050AHF

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.9161
ECAD model for ICM-42688-P
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2520
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.7009 $51.3171
46+ $2.2161 $101.9406
70+ $2.1469 $150.2830
97+ $2.0776 $201.5272
125+ $2.0084 $251.0500
167+ $1.8006 $300.7002
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 10,000 pieces
MOQ: 19 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention