Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Series 10EP
Packaging Tube
Part Status Obsolete(EOL)
Function Reset
Type JK Type
Output Type Differential
Number of Elements 1
Number of Bits per Element 1
Clock Frequency 3GHz
Operating Supply Voltage -3 V ~ -5.5 V
Current - Quiescent 50mA
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Win Source Part Number 1217187-MC10EP35DG
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Family Name MC10EP35
Introduction Date September 30, 1999
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian MC10EP35DG CAD Model

Description

ON Semiconductor MC10EP35DG Image

The MC10EP35DG is a cutting-edge differential clock D-type flip-flop designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This device is part of the 10EP series, which is known for its high-speed integrated circuits fabricated in ON Semiconductor's advanced, cost-effective ECL process.

As a master-slave flip-flop, the MC10EP35DG is adept at handling fast clock frequencies with a typical clock-to-Q delay of just 250 ps. This makes it an ideal choice for applications requiring high-speed data processing and precise timing, such as advanced computing systems, high-speed networking equipment, and telecommunications infrastructures.

Key Features of the MC10EP35DG

  • High Speed: The device boasts a maximum frequency of 3 GHz, ensuring rapid data handling capabilities.
  • Differential Clock Inputs: The MC10EP35DG's differential inputs reduce common-mode noise, providing stable operation in electrically noisy environments.
  • PECL Mode Operating Range: The device operates within the PECL mode voltage range of −4.2 V to −5.7 V, accommodating various system design requirements.
  • Temperature Range: It is designed to operate over a full industrial temperature range of −40°C to +85°C, ensuring reliability in a wide range of environments.
  • Functionality: The flip-flop features a master-slave configuration with asynchronous direct set and reset inputs.
  • Package: The MC10EP35DG is available in an 8-lead SOIC package, providing a compact and easy-to-integrate solution for PCB designs.

The device's robust design includes 75 kΩ input pull-down resistors and 20 kΩ output pull-down resistors, which contribute to its stability and ease of use in various circuit configurations. Additionally, the MC10EP35DG is characterized for operation from a 3.3 V supply, with VCC = 0 V for all inputs and outputs, making it a versatile component for a range of power supply designs.

Overall, the ON Semiconductor MC10EP35DG is a high-performance solution for designers looking to leverage the speed and reliability of differential signaling in their digital systems. Its advanced features and robust design make it a key component in the creation of efficient and high-speed electronic products.

You May Also Be Interested in

Texas Instruments
IC FF D-TYPE SINGLE 6BIT 16SOIC
Need more? Email Us
ECAD model for CD40174BM
Nexperia USA Inc.
IC FF D-TYPE SINGLE 8BIT 20-DIP
Need more? Email Us
ECAD model for 74HC564N,652
Texas Instruments
16-BIT EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
ECAD model for SN74AHCT16374DGG
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20CDIP
Need more? Email Us
ECAD model for 54FCT374CTDB
ON Semiconductor
Low Voltage Dual D-Type Positive Edge-Triggered Flip-Flop | IC FF D-TYPE DUAL 1BIT 14SOIC
Need more? Email Us
ECAD model for 74LVX74M
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
ECAD model for SN74ABT534ADW
ON Semiconductor
IC FF JK TYPE DBL 1-BIT 16-SOIC
Need more? Email Us
ECAD model for MC74HC112ADG
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-SOIC
Need more? Email Us
ECAD model for CD74HC112MT
ON Semiconductor
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
ECAD model for MC74AC374DWG

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.9161
ECAD model for ICM-42688-P
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2520
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention