EN
  • EN
  • DE

UC2524AQDWRDL

Part No UC2524AQDWRDL
Manufacturer Rochester Electronics
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 997925-UC2524AQDWRDL
Categories OEM Parts(T-Z)
Manufacturer Rochester Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UC2524AQDWRDL CAD Model

Description

The Rochester Electronics UC2524AQDWRDL is a regulating pulse width modulator. Rochester Electronics specializes in providing continued support for end-of-life and mature products. The UC2524A is a widely used PWM controller, and the 'QDWRDL' suffix likely denotes a specific package and/or screening level provided by Rochester Electronics.

Applications:

  • Switching Power Supplies: Provides the control signals for switching transistors in power supplies.
  • DC-DC Converters: Used in DC-DC converters to regulate the output voltage.
  • Motor Control: Controls the speed and torque of DC motors.
  • Battery Chargers: Regulates the charging current and voltage in battery chargers.
  • Uninterruptible Power Supplies (UPS): Provides power to critical loads during power outages.

Features:

  • Pulse Width Modulation (PWM) Control: Uses PWM to regulate the output voltage or current.
  • Voltage Mode Control: Employs voltage mode control for stable operation.
  • Adjustable Duty Cycle: Allows for adjusting the duty cycle of the PWM signal.
  • Overcurrent Protection: Protects the power supply from damage due to overcurrent conditions.
  • Undervoltage Lockout (UVLO): Prevents operation when the input voltage is too low.
  • Soft Start: Limits inrush current during startup.
  • Synchronization Capability: Can be synchronized to an external clock signal.

Benefits:

  • Stable Output Voltage: Provides a stable and regulated output voltage.
  • High Efficiency: PWM control enables high efficiency power conversion.
  • Protection Features: Overcurrent protection and UVLO enhance system reliability.
  • Design Flexibility: Adjustable duty cycle and synchronization capability allow for design flexibility.
  • Continued Availability: Rochester Electronics provides continued support for this mature product.

Additional Details:

The UC2524AQDWRDL is characterized by its operating voltage, switching frequency, output current, and protection features. These parameters are specified in the original manufacturer's datasheet (typically Unitrode or Texas Instruments) and re-verified by Rochester Electronics. The device requires external components such as switching transistors, inductors, and capacitors to form a complete power supply circuit. Consult the Rochester Electronics datasheet, referencing the original manufacturer's data, for complete specifications, including operating voltage range, switching frequency, output drive capability, and protection threshold levels. The suffix 'QDWRDL' is specific to Rochester Electronics, and details exact packaging, and possibly screening, levels. Note that because Rochester Electronics manufactures from original die, performance should be very similar to the original manufacturer's device.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
Kemet
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $16.5541
STMicroelectronics
Need more? Email Us
Shindengen
Need more? Email Us
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
Lucent
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess