EN
  • EN
  • DE

TA80C186XL-16

Part No TA80C186XL-16
Manufacturer Rochester Electronics
Catalog OEM Parts (T - Z)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1032032-TA80C186XL-16
Categories OEM Parts(T-Z)
Manufacturer Rochester Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TA80C186XL-16 CAD Model

Description

The TA80C186XL-16 is a high-performance, 16-bit embedded microprocessor manufactured by Rochester Electronics. It is a member of the Intel 80186 family and is designed for use in a wide range of embedded systems requiring efficient processing and low power consumption. As a fully static design, it can operate at frequencies from 0 MHz up to its maximum rated frequency, allowing for power savings in low-activity applications.

Applications:

  • Industrial Control Systems: Used in programmable logic controllers (PLCs), motor controllers, and other industrial automation equipment.
  • Networking Equipment: Employed in routers, switches, and other network devices.
  • Data Acquisition Systems: Found in data loggers, measurement instruments, and other data acquisition applications.
  • Embedded Systems: Used in various embedded systems such as point-of-sale terminals, medical devices, and automotive control systems.

Features:

  • 16-Bit Architecture: Provides efficient processing of 16-bit data.
  • 16 MHz Clock Speed: Operates at a clock speed of 16 MHz, offering a balance between performance and power consumption.
  • Integrated Peripheral Controllers: Includes integrated DMA, timers, interrupt controller, and other peripherals.
  • Fully Static Design: Allows operation at any frequency from 0 MHz to the maximum rated frequency.
  • Low Power Consumption: Designed for low power consumption, making it suitable for battery-powered applications.
  • Multiple Operating Modes: Supports various operating modes for flexible power management.

Benefits:

  • High Performance: Provides efficient processing for demanding embedded applications.
  • Reduced System Cost: Integrated peripherals reduce the need for external components, lowering the overall system cost.
  • Low Power Consumption: Extends battery life in portable applications.
  • Design Flexibility: Allows for customization to meet specific application requirements.
  • Reliable Operation: Proven architecture ensures reliable performance in various environments.

Relevant Additional Details:

The TA80C186XL-16 is available in various package options. It is typically programmed using assembly language or C. Detailed technical specifications, application notes, and programming guides are available from Rochester Electronics.

You May Also Be Interested in

Microchip Technology
IC TELECOM INTERFACE 32QFN / Telecom IC Signal Conditioner 32-QFN (5x5)
Lowest to $34.1750
Triad Magnetics
PWR XFMR LAMINATED 80VA CHAS MT /
Need more? Email Us
Coilcraft
Power inductor, shielded, 20% tol, SMT, RoHS, halogen-f
Lowest to $10.9494
NEC
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
STMicroelectronics
Need more? Email Us
Xilinx Inc.
Need more? Email Us
Texas Instruments
High-Performance Impact PAL< > Circuits 20-CDIP -55 to 125
Need more? Email Us
Texas Instruments
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess