EN
  • EN
  • DE

SN74LS682DWR2

Part No SN74LS682DWR2
Manufacturer Rochester Electronics
Catalog OEM Parts ( S )
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOIC
RoHS Compliant
Win Source Part Number 1040523-SN74LS682DWR2
Categories OEM Parts( S )
Manufacturer Rochester Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SN74LS682DWR2 CAD Model

Description

The SN74LS682DWR2 is an 8-bit magnitude comparator from Rochester Electronics. This integrated circuit compares two 8-bit binary or BCD words and determines whether one is greater than, equal to, or less than the other. It's designed for high-performance comparator applications where speed and accuracy are critical.

Applications:

  • Address Decoding: Comparing addresses for memory or peripheral access.
  • Process Control: Comparing measured values to setpoints in industrial control systems.
  • Data Acquisition: Validating data by comparing it to known limits.
  • Sorting Algorithms: Used as a building block in sorting routines.
  • Limit Detection: Monitoring signals to detect when they exceed predefined limits.

Features:

  • 8-Bit Comparison: Compares two 8-bit words.
  • Magnitude Comparison: Determines if one word is greater than, equal to, or less than the other.
  • High Speed: Provides fast comparison times.
  • Cascadable: Expandable to compare words of longer lengths.
  • TTL Compatibility: Operates with standard TTL logic levels.

Benefits:

  • Precise Comparison: Ensures accurate comparison of binary or BCD data.
  • Efficient Address Decoding: Simplifies address decoding in memory systems.
  • Effective Limit Detection: Easily detects when signals exceed predefined limits.
  • Flexible Expansion: Cascadable inputs allow for comparison of longer words.
  • Reduced System Complexity: Provides a single-chip solution for magnitude comparison.

Additional Details:

The SN74LS682DWR2 operates on a 5V power supply. It belongs to the 74LS family of logic gates, which is known for its low-power Schottky technology. The device is typically available in a SOIC (Small Outline Integrated Circuit) package, suitable for surface mount technology. The outputs indicate the result of the comparison (A > B, A < B, A = B). Cascadable inputs allow for multiple comparators to be connected together for comparing larger words. The SN74LS682DWR2 is a robust and reliable component in various digital comparison applications, providing a convenient and efficient solution for comparing two 8-bit words and determining their relative magnitudes. This device is particularly useful in applications requiring precise and fast comparisons, such as memory addressing and process control. The 'DW' indicates SOIC and 'R2' typically refers to tape and reel packaging for automated assembly. It's important to consult the datasheet for specific electrical characteristics and application guidelines to ensure optimal performance.

You May Also Be Interested in

Silicon Storage Technology, Inc
Need more? Email Us
Rohm Semiconductor
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AB00-2424AI
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Level One
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess