EN
  • EN
  • DE

SN54LS293J

Part No SN54LS293J
Manufacturer Rochester Electronics
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1094732-SN54LS293J
Categories OEM Parts( S )
Manufacturer Rochester Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SN54LS293J CAD Model

Description

The SN54LS293J is a 4-bit binary counter manufactured by Rochester Electronics. It is a member of the 54LS series of low-power Schottky TTL logic devices. This device integrates four master-slave flip-flops and additional gating to provide a divide-by-2 and a divide-by-8 counter in a single package.

Applications

  • Frequency Dividers: Used to divide the frequency of an input signal, providing lower frequency outputs.
  • Digital Clocks and Timers: Employed in digital clock circuits to count time intervals.
  • Sequence Generators: Utilized to generate specific sequences of binary numbers.
  • Control Systems: Integrated into control systems for counting events or time periods.
  • Instrumentation: Found in test and measurement equipment for counting and timing applications.

Features

  • 4-Bit Binary Counter: Provides four flip-flops configured as a binary counter.
  • Divide-by-2 and Divide-by-8 Counter: Integrates a divide-by-2 and a divide-by-8 counter in a single package.
  • Low-Power Schottky TTL: Operates with low power consumption, suitable for energy-sensitive applications.
  • Asynchronous Clear Input: Provides an asynchronous clear input to reset the counter to zero.
  • Wide Operating Temperature Range: Typically specified for the military temperature range (-55°C to +125°C).
  • Through-Hole Package: Available in a through-hole package for easy prototyping and testing.
  • TTL Compatibility: Compatible with other TTL (Transistor-Transistor Logic) devices.

Benefits

  • Simplified Circuit Design: Integrates two counters in a single package, simplifying circuit design.
  • Reduced Component Count: Lowers the number of discrete components required, saving space and cost.
  • Versatile Counting Options: Offers both divide-by-2 and divide-by-8 counting options for flexible applications.
  • Easy Integration: TTL compatibility allows seamless integration with other TTL logic devices.

Additional Details

The SN54LS293J operates with a supply voltage of 5V. The counter can be cleared asynchronously using the clear input. The output logic levels are compatible with TTL standards. This device is often used in applications where frequency division or binary counting is required, such as in digital clocks, timers, and control systems.

You May Also Be Interested in

Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us
Level One
Need more? Email Us
STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
Rohm Semiconductor
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess