ON Semiconductor LC78835M Digital Audio Interface Receiver
The LC78835M, a high-performance digital audio interface receiver from ON Semiconductor, is designed to meet the rigorous demands of audio data transfer and processing in modern consumer electronics. This integrated circuit is specifically tailored for applications requiring efficient and reliable reception of digital audio signals in accordance with the IEC60958, AES3, and EIAJ CP-1201 standards.
At the heart of the LC78835M lies its ability to support various sampling frequencies, including the standard 32 kHz, 44.1 kHz, and 48 kHz, as well as the extended 96 kHz and 192 kHz for high-resolution audio applications. This makes it an ideal choice for a wide range of audio products such as AV receivers, CD players, soundbars, and digital mixing consoles.
The device features a low-jitter clock recovery system that ensures the integrity of the audio signal is maintained throughout the transfer process. This results in a cleaner, more accurate audio output that is free from timing errors, which are critical for high-fidelity audio reproduction.
Moreover, the LC78835M comes with built-in support for user channel status bits and validity flags, which are essential for the correct decoding and processing of digital audio streams. This includes the ability to handle consumer and professional audio formats, providing the flexibility needed for a variety of audio applications.
For ease of integration, the LC78835M offers a simple hardware interface, with a minimal number of external components required for operation. This simplifies the design and reduces the bill of materials for product developers. Additionally, the chip is available in a compact SOP (Small Outline Package) form factor, enabling it to fit into space-constrained designs without compromising performance.
In summary, the ON Semiconductor LC78835M digital audio interface receiver is a versatile and reliable solution for high-quality audio signal reception. Its support for multiple sampling rates, low-jitter performance, and compatibility with standard audio protocols make it a top choice for designers looking to create superior audio experiences in their products.