EN
  • EN
  • DE

SN54L10J

Part No SN54L10J
Manufacturer Rochester Electronics
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1094717-SN54L10J
Categories OEM Parts( S )
Manufacturer Rochester Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SN54L10J CAD Model

Description

The SN54L10J is a triple 3-input NAND gate from the 54L series of logic gates, manufactured by Rochester Electronics. This integrated circuit (IC) is designed for use in various digital logic applications, offering low power consumption and reliable performance.

Applications

  • Digital Logic Circuits: Used in the implementation of combinational and sequential logic circuits.
  • Industrial Control Systems: Suitable for control logic in industrial automation equipment.
  • Military and Aerospace Applications: Due to its wide operating temperature range and reliability, it's often used in military and aerospace systems.
  • Test and Measurement Equipment: Incorporated into testing devices and instruments for signal processing.
  • Computer Systems: Can be used in the construction of basic logic functions within computer hardware.

Features

  • Triple 3-Input NAND Gate: Contains three independent 3-input NAND gates in a single package.
  • Low Power Consumption: Operates at a low power level, suitable for applications where energy efficiency is crucial.
  • High Noise Immunity: Provides good noise margin, reducing the risk of false triggering.
  • Wide Operating Temperature Range: Typically operates over the military temperature range (-55°C to +125°C).
  • Through-Hole Package: Available in a through-hole package, making it easy to prototype and test.
  • TTL Compatibility: Compatible with other TTL (Transistor-Transistor Logic) devices.

Benefits

  • Simplified Circuit Design: The integrated NAND gates simplify the design process by combining multiple logic functions into one package.
  • Reduced Component Count: Using this IC reduces the number of discrete components required, saving space and cost.
  • Improved System Reliability: The high integration and standardized manufacturing processes enhance the overall reliability of the system.
  • Enhanced Noise Immunity: Reduces the likelihood of errors caused by noise in harsh environments.
  • Easy Integration: TTL compatibility allows for seamless integration with other TTL logic devices.

Additional Details

The SN54L10J operates with a supply voltage of 5V. The output logic levels are defined as follows: a high level is typically greater than 2.4V, and a low level is typically less than 0.4V. The propagation delay is relatively low, ensuring fast switching speeds. The device is housed in a hermetically sealed package, providing environmental protection and ensuring long-term reliability. This part is often used in legacy systems and for replacement purposes in existing designs.

You May Also Be Interested in

Silicon Storage Technology, Inc
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795
Micrel
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Rohm Semiconductor
Need more? Email Us
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067
Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess