EN
  • EN
  • DE

SCAN18245TFMQB

Part No SCAN18245TFMQB
Manufacturer Rochester Electronics
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1031838-SCAN18245TFMQB
Categories OEM Parts( S )
Manufacturer Rochester Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SCAN18245TFMQB CAD Model

Description

The SCAN18245TFMQB is a high-performance 18-bit universal bus transceiver manufactured by Rochester Electronics. This device is designed for bi-directional data transfer between two buses. It's built to meet stringent requirements, making it suitable for use in demanding applications.

Applications:

  • Military and Aerospace Systems: Used in mission-critical applications requiring high reliability and performance.
  • Data Acquisition Systems: Employed in systems that collect and process data from multiple sources.
  • Industrial Control Systems: Found in industrial automation and control equipment.
  • High-Speed Data Transfer: Used in applications requiring fast and efficient data communication.
  • Bus Interface: Provides a bridge between different bus architectures.

Features:

  • 18-Bit Wide Transceiver: Allows for the simultaneous transfer of 18 bits of data.
  • Bi-Directional Data Transfer: Enables data to flow in both directions between the buses.
  • High-Speed Operation: Supports fast data transfer rates.
  • Low Power Consumption: Minimizes power usage for energy-efficient operation.
  • Tri-State Outputs: Allows for the device to be disconnected from the bus when not in use.

Benefits:

  • Efficient Data Transfer: Enables rapid and reliable data exchange between buses.
  • Versatile Interface: Provides a flexible solution for connecting different bus systems.
  • Reduced Power Consumption: Lowers overall system power requirements.
  • Improved System Performance: Enhances the speed and efficiency of data processing.
  • High Reliability: Ensures dependable operation in demanding environments.

Additional Details:

The SCAN18245TFMQB operates from a supply voltage typically around 5V and is designed to meet specific military or aerospace temperature ranges and quality standards. The 'QB' in the part number indicates that the device is manufactured to military specifications. It features control signals to enable or disable the transceiver and to control the direction of data flow. The data sheet for this specific part number provides detailed information on timing characteristics, voltage levels, and other critical parameters. The use of tri-state outputs is essential for multi-drop bus configurations where multiple devices share the same bus lines.

You May Also Be Interested in

STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Linear Technology
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
STMicroelectronics
Need more? Email Us
Level One
Need more? Email Us
Micrel
Need more? Email Us
Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess