EN
  • EN
  • DE

PAL16L8ACJ

Part No PAL16L8ACJ
Manufacturer Rochester Electronics
Catalog Custom Parts (N - R)
Description French Electronic Distributor since 1988
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package CDIP
RoHS Non-Compliant
Win Source Part Number 1212581-PAL16L8ACJ
Categories Custom Parts
Manufacturer Rochester Electronics
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PAL16L8ACJ CAD Model

Description

The PAL16L8ACJ is a Programmable Array Logic (PAL) device manufactured by Rochester Electronics. As a PAL device, it provides a flexible and configurable solution for implementing custom logic functions. Rochester Electronics specializes in manufacturing end-of-life and mature products, ensuring continued availability of critical components like the PAL16L8ACJ.

Applications

  • Address decoding in memory systems
  • Peripheral controllers in embedded systems
  • Glue logic in digital circuits
  • State machine implementation
  • Combinatorial logic circuits

Features

  • Programmable AND array and fixed OR array
  • Eight dedicated outputs
  • Sixteen inputs
  • TTL compatible
  • Fast propagation delay

Benefits

  • Reduced chip count compared to discrete logic
  • Simplified design process through programmable logic
  • Increased flexibility in logic implementation
  • Improved system performance due to fast propagation delay
  • Cost-effective solution for custom logic requirements

Additional Details

The PAL16L8ACJ offers a typical propagation delay in the nanosecond range, making it suitable for high-speed digital circuits. It is programmed using specialized PAL programmers. The 'L' in the part number indicates low power consumption. The 'ACJ' suffix denotes the package type, which is likely a ceramic dual-in-line package (CERDIP). The device operates from a 5V power supply. Consult the specific Rochester Electronics datasheet for detailed programming instructions, electrical characteristics, and timing specifications to ensure proper implementation of logic functions.

You May Also Be Interested in

AMCC
French Electronic Distributor since 1988
Need more? Email Us
Amd
Need more? Email Us
Pericom
Lowest to $0.8847
Mitsubishi
Need more? Email Us
Amphenol
Modular Jack - Right Angle, Input Output Connectors, 8P8C, RA, Shield, With LEDs..
Need more? Email Us
Pericom
Lowest to $1.6087
Diodes Incorporated
IC BUS SWITCH 10 X 1:1 48TSSOP / Bus Switch 10 x 1:1 48-TSSOP
Need more? Email Us
Rockwell
French Electronic Distributor since 1988
Need more? Email Us
Intel
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess