Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers
Mfr Rochester Electronics
Series *
Package Bulk
Product Status Active
Programmable Not Verified
Standard Package 17 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
HTSUS 0000.00.0000
Win Source Part Number 249405-N82050
Ultra Librarian 3D Model Ultra Librarian N82050 CAD Model

Description

The 249405-N82050 is an application-specific microcontroller belonging to the category of Embedded - Application Specific Microcontrollers.

  • Category: Embedded - Application Specific Microcontrollers
  • Function: designed for specific applications and provides dedicated functions and features
  • Package: bulk
  • Standard Package: 17 pieces
  • Programmability: not been verified
  • Moisture Sensitivity Level (MSL): 3 (indicates its ability to withstand 168 hours of exposure to moisture)
  • REACH Status: undefined
  • HTSUS Code: 0000.00.0000
  • Manufacturer: Rochester Electronics
  • Product Status: active

You May Also Be Interested in

Qorvo US Inc.
BLDC MOTOR CTRL + DRV
Lowest to $7.4369
ECAD model for PAC5232QX
Ricoh
Lowest to $15.2218
ECAD model for R5534V-E2
Maxim Integrated
Need more? Email Us
ECAD model for MAX1781ETM+
Microchip Technology
Need more? Email Us
ECAD model for FDC37C677
NEC
Lowest to $1.2992
ECAD model for UPC1094G-E1
Ricoh
Need more? Email Us
ECAD model for R5C842
NEC
SWITCHING REGULATOR CONTROL CIRCUIT FOR 500 kHz OPERATION
Lowest to $0.4708
ECAD model for UPC1094G
Infineon Technologies
USB Super Speed Hubs
Lowest to $27.9260
ECAD model for CYUSB4357-BZXC
Ricoh
Need more? Email Us
ECAD model for R5C833-TQFP128Q

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2243
ECAD model for FT232RL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.7728
ECAD model for FT232RQ-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention