EN
  • EN
  • DE

MD2732/B

Part No MD2732/B
Manufacturer Rochester Electronics
Catalog OEM Parts (M - N)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package CDIP
RoHS Non-Compliant
Win Source Part Number 1021610-MD2732/B
Categories OEM Parts(M-N)
Manufacturer Rochester Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MD2732/B CAD Model

Description

The MD2732/B, supplied by Rochester Electronics, is an EPROM (Erasable Programmable Read-Only Memory) device. This memory chip is designed for applications requiring non-volatile storage of data and program code. As an EPROM, the MD2732/B can be erased by exposure to ultraviolet light and reprogrammed, offering a degree of flexibility for development and prototyping.

Applications

  • Firmware storage in legacy systems: Used to store boot code and operating system kernels in older computers and embedded systems.
  • Program storage for microcontrollers: Stores the application code for microcontrollers in various electronic devices.
  • Data storage in industrial control equipment: Retains calibration data, configuration settings, and other critical information in industrial machinery.
  • Game cartridges for vintage gaming consoles: Used to store game data and program code in older gaming systems.
  • Embedded system prototyping: Provides a flexible storage solution for developing and testing embedded system software.

Features

  • 4096 x 8-bit organization (32KB capacity): Offers a substantial amount of memory for storing program code and data.
  • Erasable and programmable: Allows for reprogramming after erasure with ultraviolet light.
  • Static operation: Requires no clock or refresh signals for operation.
  • TTL compatible inputs and outputs: Ensures compatibility with standard logic devices.
  • Three-state outputs: Allows for easy connection to a microprocessor bus.
  • Single +5V power supply: Simplifies system design and reduces power supply requirements.

Benefits

  • Non-volatile memory: Retains data even when power is removed.
  • Reprogrammable: Offers flexibility for updates and modifications to stored data.
  • Easy to use: Compatible with standard logic devices and systems.
  • Wide operating voltage range: Provides reliable operation over a range of voltage conditions.
  • Cost-effective solution: Offers a cost-effective solution for non-volatile memory requirements in legacy systems.

Additional Details

The MD2732/B EPROM requires a specific UV light source for erasure. The erasure process typically takes several minutes. Once erased, the device can be programmed using an EPROM programmer. It's important to handle the device with care to avoid electrostatic discharge (ESD) damage. Rochester Electronics provides this device as part of their continued support for legacy components, ensuring that older systems can continue to be maintained and operated. The device is commonly used in applications where long-term data retention and occasional reprogramming are required.

You May Also Be Interested in

Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess