EN
  • EN
  • DE

MC74F112J

Part No MC74F112J
Manufacturer Rochester Electronics
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1077718-MC74F112J
Categories OEM Parts(M-N)
Manufacturer Rochester Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MC74F112J CAD Model

Description

The MC74F112J is a dual JK negative-edge triggered flip-flop manufactured by Rochester Electronics. It's a member of the 74F family of logic devices, known for its high-speed performance. This device contains two independent JK flip-flops within a single package, each with individual J, K, clock, and clear inputs. The negative-edge triggering means the flip-flop's state changes on the falling edge of the clock signal.

Applications

  • Shift Registers: Used as the fundamental building block for creating shift registers.
  • Counters: Employed in synchronous and asynchronous counter designs.
  • Frequency Dividers: Used to divide the frequency of a clock signal.
  • Control Logic: Implemented in control circuits to store and manipulate state information.
  • Memory Elements: Can be used as basic memory storage elements.

Features

  • Dual JK Flip-Flops: Contains two independent JK flip-flops.
  • Negative-Edge Triggered: Triggered on the falling edge of the clock signal.
  • Individual J, K, Clock, and Clear Inputs: Each flip-flop has its own set of control inputs.
  • High-Speed Operation: Offers fast switching speeds, typical of the 74F family.
  • TTL Compatible: Compatible with standard TTL logic levels.

Benefits

  • Versatile Functionality: JK flip-flops provide versatile logic for various digital applications.
  • Simplified Design: Dual flip-flops reduce component count and simplify circuit layout.
  • High Performance: Fast switching speeds enable high-speed system operation.
  • Easy Integration: TTL compatibility simplifies integration with other logic devices.
  • Reliable Operation: Provides reliable performance in digital circuits.

Additional Details

The MC74F112J is typically available in a ceramic DIP (Dual In-Line Package). The clear input allows asynchronous resetting of the flip-flop output. Understanding the setup and hold time requirements of the clock and data inputs is critical for proper operation. The J and K inputs determine the next state of the flip-flop based on the current state and the clock input. When both J and K are high, the flip-flop toggles its state on each clock pulse. This device is a fundamental building block in many digital systems, providing essential memory and control functions.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
Lowest to $1.4033
New Japan Radio
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
New Japan Radio
Lowest to $0.4340
Nichia Corporation
Need more? Email Us
New Japan Radio
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.0875 $64.3500
9+ $13.2000 $118.8000
14+ $12.7875 $179.0250
19+ $12.3751 $235.1269
25+ $11.9625 $299.0625
33+ $10.7250 $353.9250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 210 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess