EN
  • EN
  • DE

MC74ACT05DR2

Part No MC74ACT05DR2
Manufacturer Rochester Electronics
Catalog Logic - Gates and Inverters
Description IC INVERTER OD 6CH 1-INP 14SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Inverter IC 6 Channel Open Drain 14-SOIC
Manufacturer ON Semiconductor
Series 74ACT
Package Bulk
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 14-SOIC (0.154", 3.90mm Width)
Case / Package 14-SOIC
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 2156-MC74ACT05DR2, 2156-MC74ACT05DR2-ONTR-ND
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 883580-MC74ACT05DR2
Ultra Librarian 3D Model Ultra Librarian MC74ACT05DR2 CAD Model

Description

The MC74ACT05DR2 is a hex inverter with open-drain outputs, part of the ACT (Advanced CMOS Technology) logic family, and is manufactured by Rochester Electronics. This device is designed for various digital logic applications where an inverted output and the ability to wire-AND multiple outputs together are required.

Applications

  • Logic Level Inversion: Used for inverting digital signals in digital circuits.
  • Wired-AND Logic: Employed in applications requiring wired-AND or wired-OR functionality (with appropriate pull-up resistors).
  • Interface Circuits: Used to interface between different logic families or voltage levels.
  • Digital Signal Processing: Applied in digital signal processing circuits for signal manipulation.

Features

  • Hex Inverter: Contains six independent inverters in a single package.
  • Open-Drain Outputs: Outputs are open-drain, allowing for wired-AND configurations.
  • High Speed: Offers high-speed operation with typical propagation delays in the nanosecond range.
  • Wide Operating Voltage: Operates over a broad voltage range, typically from 4.5V to 5.5V.
  • CMOS Technology: Utilizes CMOS technology for low power consumption.
  • TTL Compatibility: Compatible with TTL logic levels.

Benefits

  • Flexible Logic Design: Open-drain outputs provide flexibility in logic design.
  • High Performance: Enables high-speed operation in digital circuits.
  • Low Power Consumption: Reduces power requirements in battery-powered devices.
  • Easy Integration: Compatible with standard TTL logic levels.
  • Versatile Applications: Suitable for a wide range of digital logic applications.

Additional Details

The MC74ACT05DR2 is typically available in a surface-mount SOIC (Small Outline Integrated Circuit) package. Proper pull-up resistors are required on the open-drain outputs to define the high logic level. Detailed electrical characteristics, timing diagrams, and package dimensions are available in the product datasheet. It is essential to consult the datasheet for specific application requirements and design considerations.

You May Also Be Interested in

ON Semiconductor
IC GATE NAND 1CH 2-IN 6MICROPAK2 / NAND Gate IC 1 Channel 6-MicroPak2™
Need more? Email Us
ON Semiconductor
IC INVERTER 1CH 1-INP SC88A / Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us
MICROSS/On Semiconductor
IC INVERT SCHMITT 1CH 1INP SC74A
Lowest to $0.1160
Fairchild/ON Semiconductor
IC INVERTER 6CH 1-INP 14DIP / Inverter IC 6 Channel 14-PDIP
Need more? Email Us
ON Semiconductor
IC INVERTER 1CH 1-INP 6UDFN / Inverter IC 1 Channel 6-UDFN (1x1)
Lowest to $0.1305
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.7393
Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XSON
Need more? Email Us
Texas Instruments
900nA 800mV~3.6V [email protected],5pF VSSOP-8-0.5mm Gates and Inverters RoHS
Lowest to $0.4366
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14SO
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.4960 $52.0800
250+ $0.4070 $101.7500
385+ $0.3943 $151.8055
525+ $0.3815 $200.2875
680+ $0.3688 $250.7840
910+ $0.3307 $300.9370
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,887 pieces
MOQ: 375 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess