EN
  • EN
  • DE

LM193AH-QMLV

Part No LM193AH-QMLV
Manufacturer Rochester Electronics
Catalog Linear - Comparators
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1186629-LM193AH-QMLV
Categories Linear - Comparators
Manufacturer Rochester Electronics
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM193AH-QMLV CAD Model

Description

The LM193AH-QMLV is a precision dual operational amplifier manufactured by Rochester Electronics. This amplifier is designed for applications requiring low input bias current, high open-loop gain, and wide input voltage range. It is specifically built to meet stringent military specifications (QMLV), ensuring high reliability and performance in demanding environments.

Applications

  • Precision instrumentation
  • Data acquisition systems
  • Voltage comparators
  • Active filters
  • Oscillators
  • Current sensing
  • Military and aerospace applications

Features

  • Low input bias current
  • High open-loop gain
  • Wide input voltage range
  • Single supply operation
  • Short-circuit protection
  • QMLV certified
  • Wide operating temperature range

Benefits

  • Provides accurate signal amplification with low input bias current
  • Ensures high gain and precision with high open-loop gain
  • Offers flexibility with a wide input voltage range
  • Simplifies power supply design with single supply operation
  • Protects the amplifier from damage with short-circuit protection
  • Guarantees high reliability and performance with QMLV certification
  • Operates reliably in extreme temperatures

Additional Details

The LM193AH-QMLV is constructed using high-quality components and manufacturing processes to meet the stringent requirements of military and aerospace applications. Its low input bias current minimizes errors in precision circuits. The high open-loop gain ensures accurate signal amplification. The wide input voltage range allows for operation with a variety of signal levels. The amplifier is designed for single supply operation, simplifying power supply design. The short-circuit protection feature prevents damage to the amplifier in case of accidental shorts. Detailed electrical characteristics, including input offset voltage, input bias current, and open-loop gain, can be found in the Rochester Electronics datasheet for this part number. The QMLV certification ensures that the amplifier meets rigorous quality and reliability standards.

You May Also Be Interested in

Maxim Integrated
IC COMPARATOR 2 GEN PUR 16DIP
Lowest to $9.0097
Maxim Integrated
IC COMPARATOR 1 W/VOLT REF SOT23
Lowest to $5.6306
Analog Devices Inc.
IC COMPARATOR 1 DIFF 8CDIP
Need more? Email Us
ON Semiconductor
IC COMPARATOR 4 GEN PUR 14SOP
Lowest to $0.1061
Maxim Integrated
IC COMPARATOR 4 GEN PUR 20DIP
Need more? Email Us
ON Semiconductor
IC COMPARATOR 2 GEN PUR 8SOIC
Lowest to $0.1299
Linear Technology
IC COMPARATOR 4 W/VOLT REF 16SO
Lowest to $7.0016
Harris Corporation
8-BIT MAGNITUDE COMPARATOR
Lowest to $14.1812
Analog Devices Inc.
PREC VOLT COMP / Comparator
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess