EN
  • EN
  • DE

IBM25PPC750CXRKQ2024

Part No IBM25PPC750CXRKQ2024
Manufacturer Rochester Electronics
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1030729-IBM25PPC750CXRKQ2024
Categories OEM Parts(F-I)
Manufacturer Rochester Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IBM25PPC750CXRKQ2024 CAD Model

Description

The IBM25PPC750CXRKQ2024 is a PowerPC 750CX microprocessor manufactured by Rochester Electronics. It is a 32-bit embedded processor designed for a range of applications requiring a balance of processing power and power efficiency. Being a product from Rochester Electronics, it ensures continued availability of this processor, particularly beneficial for long-lifecycle and legacy systems.

Applications:

  • Networking devices (routers, switches, access points)
  • Industrial automation controllers
  • Medical equipment
  • Aerospace and defense systems
  • Telecommunications infrastructure
  • High-performance printing solutions

Features:

  • PowerPC 750CX core
  • Clock speeds: The clock speed varies depending on the exact specification, but is generally in the range of 200-400 MHz.
  • Integrated L2 cache
  • 32-bit data bus
  • Low power consumption
  • On-chip floating-point unit (FPU)
  • High-performance processing capabilities

Benefits:

  • Sustained availability through Rochester Electronics
  • Reduced risk of obsolescence
  • Cost-effective solution for maintaining existing systems
  • Improved processing efficiency with the integrated L2 cache
  • Enhanced performance in mathematical applications due to the FPU
  • Lower power consumption for energy-sensitive applications
  • Reliable operation in industrial and embedded environments

Additional Details:

The IBM25PPC750CXRKQ2024 processor is particularly suited for embedded systems where consistent performance and long-term availability are critical. The integrated L2 cache significantly improves data access times, boosting overall system performance. The processor's design allows for efficient execution of complex algorithms and real-time tasks. Rochester Electronics ensures that these processors meet or exceed the original manufacturer's specifications, providing a reliable solution for sustaining existing products and designs. Its power efficiency and robust architecture make it a valuable component in many embedded applications. The inclusion of a floating-point unit makes it suitable for scientific and engineering applications requiring high-precision calculations. Moreover, by utilizing Rochester Electronic’s continuation manufacturing, the IBM25PPC750CXRKQ2024 ensures minimal redesign efforts when replacing older components.

Technical Specifications:

  • Core: PowerPC 750CX
  • Clock Speed: 266MHz (Example)
  • Data Bus Width: 32-bit
  • L2 Cache: Integrated

You May Also Be Interested in

Hubbell Wiring Device-Kellems
1-Gang -Gang Weatherproofing Covers, Thermoplastic
Need more? Email Us
Hewlett Packard
Need more? Email Us
Taiwan Semiconductor
Diode Rectifier Standard Bridge Single 1000V 4A 4-Pin Case GBL Tube
Need more? Email Us
Samtec Inc.
"The IPBT is part of Samtec's Power Mate® series
Need more? Email Us
Samtec Inc.
CONN HDR 60POS 0.05 STACK T/H / 60 Position Header Spacer Connector 0.050" (1.27mm) Gold Through Hole
Need more? Email Us
Amphenol
CONN RCPT USB3.1 MICRO B SMD R/A / USB - micro B USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 10 Position Surface Mount, Right Angle
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ11 B OLIVE / Olive Drab Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
Glenair, Inc.
Need more? Email Us
Harris Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess