EN
  • EN
  • DE

ALC4042-CG

Part No ALC4042-CG
Manufacturer Renesas Electronics America
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 987018-ALC4042-CG
Categories OEM Parts(A-B)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ALC4042-CG CAD Model

Description

The ALC4042-CG is a high-performance, low-power audio codec designed by Renesas Electronics America. This component is tailored for use in a variety of portable and desktop audio applications, delivering high-fidelity audio processing and playback.

Applications:

  • USB Headsets: Used in USB headsets to provide high-quality audio input and output.
  • Gaming Headsets: Employed in gaming headsets for immersive audio experiences.
  • Notebook Computers: Integrated into notebook computers for audio processing and playback.
  • Desktop PCs: Used in desktop PCs for high-fidelity audio output.
  • Audio Docks: Found in audio docks for audio decoding and playback.

Features:

  • High-Resolution Audio: Supports high-resolution audio formats for superior sound quality.
  • Low Power Consumption: Designed for low power consumption, extending battery life in portable devices.
  • Integrated Headphone Amplifier: Includes an integrated headphone amplifier for driving headphones directly.
  • USB Interface: Features a USB interface for easy connectivity to computers and other devices.
  • Advanced Noise Reduction: Incorporates advanced noise reduction algorithms for clear audio.

Benefits:

  • Superior Audio Quality: Delivers high-fidelity audio for an enhanced listening experience.
  • Extended Battery Life: Minimizes power consumption to extend battery life in portable devices.
  • Simplified System Design: Simplifies system design with integrated features.
  • Improved Voice Communication: Ensures clear voice communication with advanced noise reduction.
  • Easy Connectivity: Offers easy connectivity to computers and other devices through the USB interface.

The ALC4042-CG from Renesas Electronics America is an excellent choice for applications requiring high-quality audio processing and playback. Its combination of high-resolution audio, low power consumption, and integrated features makes it ideal for a wide range of audio devices.

You May Also Be Interested in

Bel Fuse Inc.
Need more? Email Us
Generic
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
ABB Embedded Power
Need more? Email Us
Kemet
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Receptacle Housing, Dual Row, 20 Circuits, With Center Polarization Key, With Locking Ramp,...
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.8549 $61.6941
21+ $5.6249 $118.1229
32+ $5.4493 $174.3776
44+ $5.2737 $232.0428
57+ $5.0970 $290.5290
76+ $4.5703 $347.3428
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,444 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess