EN
  • EN
  • DE

FSDM07652RYDTU

Part No FSDM07652RYDTU
Manufacturer Rochester Electronics
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1017566-FSDM07652RYDTU
Categories OEM Parts(F-I)
Manufacturer Rochester Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian FSDM07652RYDTU CAD Model

Description

The FSDM07652RYDTU is a Power Switch manufactured by Rochester Electronics. This component is designed to be a compact and efficient solution for power conversion applications, particularly in switched-mode power supplies (SMPS). It integrates a SenseFET and a current mode PWM (Pulse Width Modulation) controller into a single package, which helps to reduce component count and simplify the design of power supplies.

Applications:

  • Adapter Power Supplies: Commonly used in AC-DC adapters for laptops, mobile phones, and other portable devices.
  • Open Frame Power Supplies: Utilized in open-frame power supplies for various electronic equipment.
  • Auxiliary Power Supplies: Employed as auxiliary power supplies in larger electronic systems.
  • Standby Power Supplies: Integrated into standby power supplies to provide power to electronic devices when they are in standby mode.
  • LED Lighting: Used in LED drivers for LED lighting applications.
  • Industrial Power Supplies: Found in industrial power supplies for automation and control systems.

Features:

  • Integrated SenseFET and PWM Controller: Combines a MOSFET and a PWM controller in a single package for simplified design.
  • Built-in Soft-Start: Reduces stress on components during startup by gradually increasing the switching frequency.
  • Over-Voltage Protection (OVP): Protects the power supply from over-voltage conditions.
  • Over-Current Protection (OCP): Limits the current to prevent damage from excessive current draw.
  • Thermal Shutdown Function: Shuts down the power supply if the temperature exceeds a safe limit.
  • Frequency Modulation: Reduces EMI (Electromagnetic Interference) by modulating the switching frequency.

Benefits:

  • Simplified Design: Integration of multiple components reduces the number of external components required, simplifying the design process.
  • High Efficiency: Optimized design and low switching losses contribute to high efficiency.
  • Improved Reliability: Built-in protection features enhance the reliability of the power supply.
  • Reduced EMI: Frequency modulation helps to reduce electromagnetic interference.
  • Compact Size: Small package size allows for use in compact power supply designs.
  • Cost-Effective: Integrated design reduces component count and lowers overall cost.

Additional Details:

The FSDM07652RYDTU typically operates with an input voltage range of 85V to 265V AC. It features a maximum switching frequency of around 65 kHz. The device is packaged in a TO-220 package and uses a quasi-resonant (QR) control scheme for improved efficiency and reduced EMI. Datasheets from Rochester Electronics or the original manufacturer (Fairchild/ON Semiconductor) would contain detailed information about the maximum drain current, on-resistance of the MOSFET, and other electrical characteristics essential for proper application.

You May Also Be Interested in

Hewlett Packard
Need more? Email Us
Samtec Inc.
CONN HDR 28POS 0.1 STACK SMD / 28 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
Samtec Inc.
CONN HDR 12POS 0.1 STACK SMD / 12 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
Amphenol
Micro Power Plus Connector Header 18 Position 3mm Right Angle Through Hole Tray
Need more? Email Us
TE Connectivity
95MM2 Negbat Lead 1/4" Unc Thread
Need more? Email Us
Fairview Microwave
Key Specifications, Connector Series 1: 4.1/9.5 Mini DIN, Connector Gender 1: Male, Connector Polarity 1: Standard,...
Need more? Email Us
Harris Corporation
Need more? Email Us
TT Electronics
Lowest to $6.0469
Hubbell Wiring Device-Kellems
1-Gang -Gang Weatherproofing Covers, Thermoplastic
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess