Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features Power Driver Module MOSFET 3 Phase 500 V 1.5 A 23-PowerDIP Module (0.551", 14.00mm)
Manufacturer Fairchild/ON Semiconductor
Series Motion SPM® 5
Package Bulk
Mounting Through Hole
Package 23-PowerDIP Module (0.551", 14.00mm)
Family Name FSB50450
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 872313-FSB50450UD
Ultra Librarian 3D Model Ultra Librarian FSB50450UD CAD Model

Description

The Motion SPM® 5 from Fairchild/ON Semiconductor is a power driver module MOSFET designed for 3 phase applications.

  • Voltage Rating: 500V
  • Current Rating: 1.5A
  • Package: 23-PowerDIP Module (0.551", 14.00mm)
  • Mounting: Through Hole
  • Series: FSB50450
  • REACH: Affected
  • ECCN: EAR99
  • Supply and Demand: Limited
  • MSL Level: 3 (168 hours)

You May Also Be Interested in

Infineon Technologies
IC PWR MOD PLUG-N-DRIVE 600V 10A / High Reliability Intelligent Power Modules IC
Need more? Email Us
ECAD model for IRAMS10UP60B-2
ON Semiconductor
SPM3V 1200V V2 15A
Lowest to €25.6941
ECAD model for FSBB15CH120DF
Fairchild/ON Semiconductor
SMART POWER MODULE 10A SPM32-AA / Motion SPM® 2 Series
Need more? Email Us
ECAD model for FSAM10SH60A
Powerex Inc.
MOD IPM V1 DUAL 400A 600V / IGBT INVERTER OUTPUT
Need more? Email Us
ECAD model for PM400DV1A060
Fairchild/ON Semiconductor
MODULE SPM 600V 30A S32EA / IPM IGBT 600V 30A 32-Pin SPM32-EA Tube
Lowest to €64.1653
ECAD model for FPAM30LH60
Fairchild/ON Semiconductor
MODULE SPM 500V 1.2A SPM5Q / IPM MOSFET 500V 1.5A 23-Pin SPM23-GD T/R
Lowest to €6.3414
ECAD model for FSB50250AS
Infineon Technologies
MODULE IGBT 600V 6A 26PWRSIP / Power Driver Module IGBT 3 Phase Inverter 600 V 6 A 26-PowerSIP Module, 22 Leads, Formed Leads
Need more? Email Us
ECAD model for IM393S6FPXKLA1
ON Semiconductor
INTELLIGENT POWER MODULE, SPM49, / Power Driver Module IGBT 1 Phase Inverter 1.2 kV 35 A 30-PowerDIP Module (1.385", 35.17mm)
Lowest to €73.4128
ECAD model for NFAL3512L5B
Infineon Technologies
IC MOD PWR HYBRID 600V 15A / Intelligent Power Module 25-Pin SIP-2 Tube
Lowest to €30.6239
ECAD model for IRAM630-1562F2

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention