EN
  • EN
  • DE

EP900ILC-50H

Part No EP900ILC-50H
Manufacturer Rochester Electronics
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1026601-EP900ILC-50H
Categories OEM Parts(C-E)
Manufacturer Rochester Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian EP900ILC-50H CAD Model

Description

The EP900ILC-50H is a product manufactured by Rochester Electronics. Rochester Electronics is a well-known company that specializes in continuing manufacturing of end-of-life (EOL) and obsolete semiconductors. Therefore, the EP900ILC-50H is likely a recreated or continued production of a semiconductor device that is no longer actively manufactured by the original manufacturer.

Due to the nature of Rochester Electronics' business model, precise, detailed specifications can be difficult to ascertain without knowing the original part's function. However, it's safe to assume that the EP900ILC-50H is a direct functional replacement for the original component.

Applications:

Given that Rochester Electronics recreates a wide range of components, the applications for the EP900ILC-50H will vary greatly depending on the original device it replaces. However, common applications for Rochester Electronics parts include:

  • Industrial control systems: Maintaining functionality in legacy industrial equipment.
  • Aerospace and defense: Supporting long-lifecycle aerospace and defense systems.
  • Medical equipment: Ensuring continuous operation of medical devices.
  • Automotive electronics: Keeping older automotive systems running.
  • General electronic repairs: Replacing obsolete components in a variety of electronic devices.

Features:

Again, the specific features depend entirely on the original part. Common features of Rochester recreated parts could include:

  • Exact functional replacement: Designed to perform identically to the original component.
  • Guaranteed compatibility: Ensures seamless integration into existing systems.
  • Long-term availability: Provides a reliable source of parts for legacy equipment.
  • Same form, fit, and function: Replicates the original part's physical and electrical characteristics.

Benefits:

  • Extends product lifecycles: Prevents premature obsolescence of existing equipment.
  • Reduces downtime: Enables quick and easy replacement of failed components.
  • Avoids costly redesigns: Eliminates the need to re-engineer systems due to component unavailability.
  • Ensures regulatory compliance: Maintains compliance with industry standards and regulations.

Additional Details:

Without further information on the original component that the EP900ILC-50H replaces, providing more specific technical details is impossible. However, you can usually find more information about the original part from datasheets and other online resources. It's crucial to consult Rochester Electronics' documentation to verify the EP900ILC-50H's specific electrical characteristics, package type, and operating conditions before using it in your application.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
Molex, LLC
Need more? Email Us
TDK Corporation
Lowest to $0.1987
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.5965
TDK Corporation
Lowest to $0.1433

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess