EN
  • EN
  • DE

DM74H21N

Part No DM74H21N
Manufacturer Rochester Electronics
Catalog OEM Parts (C - E)
Description Ouadruple 2-input Positive NAND Gates
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1055687-DM74H21N
Categories OEM Parts(C-E)
Manufacturer Rochester Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DM74H21N CAD Model

Description

The DM74H21N is a high-speed, dual 4-input AND gate manufactured by Rochester Electronics. This device belongs to the 74H series, known for its high speed and moderate power consumption compared to standard TTL logic. Rochester Electronics specializes in providing continued support for mature and end-of-life components, ensuring availability for long-term programs. This part is a reliable solution for implementing AND logic functions in various digital circuits.

Applications:

  • Digital Logic Circuits: Used in combinational logic circuits, data processing, and control systems.
  • Address Decoding: Employed in memory systems and microprocessor interfaces for address decoding.
  • Data Multiplexing: Integrated into multiplexers and demultiplexers for data selection and routing.
  • Control Logic: Utilized in industrial control systems, automation equipment, and process control systems.
  • Legacy System Support: Provides a reliable source for maintaining and repairing older systems requiring this specific component.

Features:

  • Dual 4-Input AND Gate: Contains two independent 4-input AND gates.
  • High Speed Operation: Offers fast switching speeds for high-performance applications.
  • Moderate Power Consumption: Provides a balance between speed and power efficiency.
  • Wide Operating Voltage Range: Operates over a broad range of supply voltages.
  • High Fan-Out Capability: Can drive multiple loads without significant signal degradation.
  • DIP Package: Easy to use in breadboard and through-hole prototyping.

Benefits:

  • Fast Switching Speeds: Enables high-speed data processing and control.
  • Versatile Logic Function: Provides a basic building block for complex digital circuits.
  • Easy to Use: Standard DIP package simplifies prototyping and circuit design.
  • Guaranteed Availability: Rochester Electronics ensures continued availability of this component.
  • Reliable Performance: Proven design and manufacturing provide dependable operation.

Additional Details:

The DM74H21N operates with a typical supply voltage of 5V DC. The propagation delay is typically in the nanosecond range (the exact value should be consulted from the datasheet). The operating temperature range is typically 0°C to +70°C. The N suffix indicates a plastic dual-in-line package (DIP). The output of the AND gate is high only when all four inputs are high; otherwise, the output is low. The high fan-out capability allows the gate to drive a significant number of other logic gates. Rochester Electronics ensures that the DM74H21N meets the original manufacturer's specifications, providing a reliable replacement for obsolete components.

You May Also Be Interested in

Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
Molex, LLC
Need more? Email Us
TDK Corporation
Need more? Email Us
Rockwell
Need more? Email Us
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
TDK Corporation
Lowest to $0.5965
Sagami
Need more? Email Us
TDK Corporation
Lowest to $0.0658
TDK Corporation
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess