EN
  • EN
  • DE

DM74195N

Part No DM74195N
Manufacturer Rochester Electronics
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1055663-DM74195N
Categories OEM Parts(C-E)
Manufacturer Rochester Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DM74195N CAD Model

Description

The DM74195N is a 4-bit Parallel-Access Shift Register manufactured by Rochester Electronics. This device is a versatile component commonly used in digital systems for data storage, manipulation, and transfer. It is part of the 7400 series of TTL (Transistor-Transistor Logic) integrated circuits, known for their widespread use in various electronic applications.

Applications

  • Data storage and buffering
  • Serial-to-parallel and parallel-to-serial data conversion
  • Sequence generation
  • Digital delay lines
  • Control systems

Features

  • 4-Bit Parallel-Access: Allows data to be loaded and read in parallel.
  • Shift Right Capability: Shifts data one bit position to the right on each clock pulse.
  • Asynchronous Master Reset: Clears the register to a known state independent of the clock signal.
  • J-K Serial Input: Provides versatile serial data input options.
  • High Clock Frequency: Supports high-speed data transfer.
  • DIP Package: Typically available in a Dual-In-Line Package (DIP) for easy integration.

Benefits

  • Versatile Data Handling: Can be used for a variety of data manipulation tasks.
  • Easy Integration: Standard DIP package simplifies board layout and assembly.
  • Flexible Input Options: J-K serial input provides flexibility in serial data handling.
  • High-Speed Operation: Suitable for high-performance digital systems.
  • Readily Available: Rochester Electronics ensures continued availability, mitigating obsolescence.

Additional Details

The DM74195N operates from a standard 5V DC power supply. The shift right operation is synchronized with the clock signal, providing controlled data movement. The parallel access feature allows for direct loading of data into the register. The asynchronous master reset allows for quick initialization of the register. The device's TTL compatibility ensures easy interfacing with other TTL logic devices. It is commonly used in applications requiring data manipulation, storage, and conversion. Rochester Electronics provides a reliable source for this device, ensuring its continued availability for long-term support and maintenance. The internal flip-flops are edge-triggered, providing stable and predictable operation. This device offers a reliable and versatile solution for digital systems requiring data storage, shifting, and conversion capabilities.

You May Also Be Interested in

TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
NEC
Need more? Email Us
Kemet
Cap Ceramic 0.047uF 16V X7R 10% Pad SMD 0603 125°C
Need more? Email Us
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
TDK Corporation
Lowest to $0.0658
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
Bel Fuse Inc.
Lowest to $0.1640

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess