EN
  • EN
  • DE

DM74132J

Part No DM74132J
Manufacturer Rochester Electronics
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1018757-DM74132J
Categories OEM Parts(C-E)
Manufacturer Rochester Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DM74132J CAD Model

Description

The DM74132J is a Quad 2-Input NAND Gate with Schmitt Trigger Inputs, manufactured by Rochester Electronics. This integrated circuit is part of the 7400 series logic family and is designed to perform NAND logic operations on digital signals. The Schmitt trigger inputs provide improved noise immunity and signal conditioning capabilities compared to standard NAND gates.

Applications:

  • Digital logic circuits
  • Industrial control systems
  • Signal conditioning
  • Noise suppression
  • Wave shaping circuits

Features:

  • Quad 2-Input NAND Gate: Contains four independent 2-input NAND gates in a single package.
  • Schmitt Trigger Inputs: Provides hysteresis, improving noise immunity and signal conditioning.
  • High Noise Immunity: Reduces the susceptibility to noise-induced errors in digital circuits.
  • Wide Operating Voltage Range: Operates over a broad range of supply voltages.
  • TTL Compatible: Compatible with other Transistor-Transistor Logic (TTL) devices.

Benefits:

  • Simplified circuit design: Integrates four NAND gates into a single chip, reducing component count and board space.
  • Improved noise performance: The Schmitt trigger inputs enhance noise immunity, ensuring reliable operation in noisy environments.
  • Enhanced signal integrity: Provides clean and well-defined digital signals.
  • Increased system reliability: Reduces the likelihood of errors caused by noise or signal degradation.
  • Cost-effective solution: Offers a cost-efficient way to implement NAND logic functions with improved noise performance.

Additional Details:

The DM74132J is housed in a standard Dual In-line Package (DIP). It requires a supply voltage (VCC) for operation. The Schmitt trigger inputs have a specific threshold voltage and hysteresis, which are crucial for noise immunity. The output of the NAND gate is low only when both inputs are high; otherwise, the output is high. The specific electrical characteristics, such as propagation delay and power consumption, can be found in the device datasheet provided by Rochester Electronics.

You May Also Be Interested in

Rockwell
Need more? Email Us
Kemet
SMD Multilayer Ceramic Capacitor, C Series, 0.1 F, 10%, X7R, 50 V, 0603 [1608 Metric]
Need more? Email Us
Sagami
Need more? Email Us
Kemet
Need more? Email Us
TDK Corporation
Lowest to $0.0266
Holystone
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.0104

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess